The WSL12066L000FEAA2 is a Power Metal Strip resistor manufactured by Vishay. These resistors are designed for current sensing, voltage division, and pulse applications. They offer high power ratings and low resistance values, making them suitable for high-current circuits.
Applications
- Current sensing in power supplies
- Current sensing in motor control circuits
- Voltage division in high-current applications
- Pulse applications
- Automotive electronics
Features
- Power Metal Strip construction
- Low resistance values
- High power rating
- Low temperature coefficient of resistance (TCR)
- AEC-Q200 qualified
Benefits
- Accurate current sensing
- Reduced power losses
- Stable resistance over temperature
- Suitable for automotive applications
- Increased reliability
Additional Details
The WSL12066L000FEAA2 has a resistance value of 0.006 ohms (6 milliohms). The power rating is typically 0.5W. The tolerance is 1%. The TCR is typically ±75 ppm/°C. The operating temperature range is -65°C to +170°C. It is available in a 1206 surface mount package.