The NXP 74AHCT32PW/C4118 is a high-speed Si-gate CMOS device that provides a quad 2-input OR gate functionality. It is designed to operate from a wide range of power supplies, making it suitable for a variety of logic applications. This integrated circuit is part of the 74AHC/AHCT family, which is known for its robust performance and compatibility with TTL levels.
Key Features
- Logic Type: OR Gate
- Number of Gates: 4 Gates
- Number of Inputs per Gate: 2
- Output Current: -8mA, 8mA
- Voltage - Supply: 4.5V to 5.5V
- Operating Temperature: -40°C to +125°C
- Package / Case: TSSOP-14
- Mounting Type: Surface Mount
- Logic Level - Low: 0.8V
- Logic Level - High: 2V
Product Advantages
The 74AHCT32PW/C4118 is designed to interface with TTL levels and is capable of driving 15 LSTTL loads. It has balanced propagation delays and a broad power supply range, which contributes to its flexible usage in mixed supply voltage environments. The device's inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of Vcc.
Applications
Due to its versatility, the NXP 74AHCT32PW/C4118 is suitable for a wide range of applications including:
- Logic level shifting
- Function generation
- Signal gating
- Arithmetic operations
- Control circuits
Quality and Reliability
NXP Semiconductors is committed to delivering products of the highest quality. The 74AHCT32PW/C4118 is manufactured in compliance with strict industry standards, ensuring reliability and performance for critical applications.