EN
  • EN
  • DE

ELJ-RE4N7ZFA

Part No ELJ-RE4N7ZFA
Manufacturer Panasonic
Catalog Fixed Inductors
Description FIXED IND 4.7NH 450MA 170MOHM SM / 4.7 nH Unshielded Multilayer Inductor 450 mA 170mOhm Max 0603 (1608 Metric)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Panasonic Electronic Components
Series RE
Package Tape & Reel
Product Status Obsolete
Type Multilayer
Material - Core Non-Magnetic
Inductance 4.7 nH
Tolerance ±0.2nH
Current Rating (Amps) 450 mA
Shielding Unshielded
DC Resistance (DCR) 170mOhm Max
Q @ Freq 9 @ 100MHz
Frequency - Self Resonant 4.8GHz
Temperature Range - Operating -40°C ~ 85°C
Inductance Frequency - Test 100 MHz
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603 (1608 Metric)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max) 0.031" (0.80mm)
Base Product Number ELJ-RE
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names PCD1998TR,ELJRE4N7ZFA,PCD1998DKR,PCD1998CT
Standard Package 3,000
Win Source Part Number 1118233-ELJ-RE4N7ZFA
Ultra Librarian 3D Model Ultra Librarian ELJ-RE4N7ZFA CAD Model

Description

The Panasonic Electronic Components RE series 1118233-ELJ-RE4N7ZFA is a high-quality multilayer fixed inductor with an unshielded package.

  • Manufacturer: Panasonic Electronic Components
  • Series: RE
  • Inductance: 4.7 nH
  • Tolerance: ±0.2nH
  • Maximum Seated Height: 0.031" (0.80mm)
  • DC Resistance (DCR): 170mOhm Max
  • Operating Temperature: -40°C ~ 85°C
  • Frequency Self-Resonant: 4.8GHz
  • Mounting: SMD (SMT), Tape and Reel
  • Q @ Freq: 9 @ 100MHz
  • Non-Magnetic: Yes
  • Package/Case: 0603 (1608 Metric)
  • Status: Obsolete
  • Standard Package: 3,000
  • REACH Unaffected: Yes
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Current Rating: 450 mA
  • Inductance Frequency-Test: 100 MHz

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess