EN
  • EN
  • DE

XRT94L31IB

Part No XRT94L31IB
Manufacturer Exar Corporation
Catalog Interface - Specialized
Description 3-CHANNEL DS3/E3/STS-1 TO STS-3/STM-1 MAPPER | IC MAPPER DS3/E3/STS-1 504TBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer MaxLinear, Inc.
Packaging Tray
Status Obsolete
Applications Network Switches
Interface Bus
Supply Voltage (V) 3.14V ~ 3.47V
Manufacturer Package 504-LBGA
Supplier Device Package 504-TBGA (35x35)
Mounting Style SMT
Manufacturer Pack Quantity 24
MSL Level 4 (72 Hours)
Win Source Part Number 1282404-XRT94L31IB
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT94L31IB CAD Model

Description

The XRT94L31IB is a 4-channel T1/E1/J1 line interface unit (LIU) manufactured by Exar Corporation. This device is designed to provide a robust and reliable interface between network equipment and T1, E1, or J1 lines. It integrates all the necessary functions for transmitting and receiving data over these lines, including clock recovery, jitter attenuation, and line equalization.

Applications

  • Digital Cross-Connect Systems (DCS)
  • Channel Banks
  • PBX Systems
  • Wireless Base Stations
  • Voice over IP (VoIP) Gateways
  • Routers and Switches

Features

  • Four independent T1/E1/J1 transceivers
  • Integrated clock recovery and jitter attenuation
  • Programmable transmit pulse shaping
  • Receive equalization for various cable lengths
  • Loopback testing capabilities
  • Supports both short haul and long haul applications
  • Low power consumption
  • Small form factor package

Benefits

  • Reduced system cost due to integration of multiple functions
  • Improved network performance through robust clock recovery and jitter attenuation
  • Flexible configuration options for various network environments
  • Simplified system design and integration
  • Enhanced network reliability through comprehensive diagnostic capabilities

Additional Details

The XRT94L31IB operates from a single 3.3V power supply. It supports various line coding formats, including AMI, B8ZS, and HDB3. The device is available in a lead-free package. It provides comprehensive loopback testing capabilities, allowing for easy troubleshooting and maintenance. The integrated clock recovery and jitter attenuation circuitry ensures that the recovered clock is clean and stable, even in noisy environments. The programmable transmit pulse shaping allows the device to be optimized for different cable types and lengths, maximizing signal integrity. The receive equalization feature compensates for signal loss and distortion caused by long cable runs, ensuring reliable data transmission.

You May Also Be Interested in

Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.7568
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.6000 $105.6000
2+ $102.3000 $204.6000
3+ $99.0001 $297.0003
4+ $95.7000 $382.8000
5+ $85.8000 $429.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 433 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess