EN
  • EN
  • DE

WSBS8518L1000JK

Part No WSBS8518L1000JK
Manufacturer Vishay
Catalog Specialized Resistors
Description RESISTOR SHUNT 100 UOHM 5% 36W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Shunt, Battery
Composition Metal Element
Resistance 100 µOhms
Tolerance ±5%
Power (Watts) 36W
Temperature Coefficient ±225ppm/°C
Temperature Range - Operating -65°C ~ 170°C
Mounting Type Shunt Fixture, 60mm Pitch
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1586770-WSBS8518L1000JK
Ultra Librarian 3D Model Ultra Librarian WSBS8518L1000JK CAD Model

Description

N

You May Also Be Interested in

Panasonic
RES TEMP SENS 82 OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 1.5K OHM 5% 1/10W
Lowest to $1.8907
Panasonic
RES TEMP SENS 68 OHM 5% 1/10W
Lowest to $0.1640
Ohmite
8536 SHUNT 1000A PIN / 50 µOhms ±1% 50W Shunt, Battery Specialized Resistor Through Hole
Lowest to $19.5521
Panasonic
RES TEMP SENS 1K OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 3.9K OHM 5% 1/10W
Need more? Email Us
Panasonic
RES TEMP SENS 27 OHM 5% 1/16W / 27 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount
Lowest to $0.0658
Panasonic
RES TEMP SENS 5.6K OHM 5% 1/16W
Lowest to $0.2683
Panasonic
RES TEMP SENS 180 OHM 5% 1/16W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess