The EPCOS (TDK) B78307A2276A is a switching converter SMPS transformer designed for various power supply applications. This transformer plays a crucial role in converting electrical energy from one voltage level to another, ensuring efficient and reliable operation of electronic devices.
Applications:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Industrial Power Supplies
- Consumer Electronics Power Supplies
- LED Lighting Power Supplies
Features:
- High Isolation Voltage: Provides safety and prevents electrical shock hazards.
- Optimized Core Material: Enhances efficiency and reduces core losses.
- Compact Design: Enables integration into space-constrained applications.
- Wide Operating Frequency Range: Offers flexibility in circuit design.
- RoHS Compliant: Meets environmental regulations.
- Durable Construction: Ensures long-term reliability.
Benefits:
- Improved Energy Efficiency: Reduces power consumption and lowers operating costs.
- Enhanced Safety: Protects users and equipment from electrical hazards.
- Smaller Footprint: Allows for miniaturization of electronic devices.
- Stable Performance: Provides consistent and reliable operation.
- Reduced Electromagnetic Interference (EMI): Minimizes noise and interference with other electronic components.
- Extended Lifespan: Offers long-term reliability and reduces maintenance requirements.
Additional Details:
The B78307A2276A transformer is built with high-quality materials to withstand harsh operating conditions. Its optimized core design minimizes core losses, resulting in higher efficiency and reduced heat generation. The compact size allows for easy integration into various power supply designs. This transformer is commonly used in power supplies for consumer electronics, industrial equipment, and LED lighting applications. It is designed to meet stringent safety standards and provides reliable performance over a wide range of operating conditions. The specific electrical specifications will vary depending on the application, so consult the datasheet for detailed information on voltage ratings, current ratings, and inductance values.