EN
  • EN
  • DE

VS-22RIA100

Part No VS-22RIA100
Manufacturer Vishay
Catalog Thyristors—SCRs
Description SCR 1KV 35A TO208AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Off State 1 kV
Voltage - Gate Trigger (Vgt) (Max) 2 V
Current - Gate Trigger (Igt) (Max) 60 mA
Voltage - On State (Vtm) (Max) 1.7 V
Current - On State (It (AV)) (Max) 22 A
Current - On State (It (RMS)) (Max) 35 A
Current - Hold (Ih) (Max) 130 mA
Current - Off State (Max) 10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 400A, 420A
SCR Type Standard Recovery
Temperature Range - Operating -65°C ~ 125°C
Mounting Type Chassis, Stud Mount
Case / Package TO-208AA, TO-48-3, Stud
Supplier Device Package TO-208AA (TO-48)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1494327-VS-22RIA100
Ultra Librarian 3D Model Ultra Librarian VS-22RIA100 CAD Model

Description

N

You May Also Be Interested in

IXYS
SCR 1.2KV 79A TO268AA
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 800V 12A D2PAK
Lowest to $1.0187
STMicroelectronics
8A 800V 150C DPAK LO
Lowest to $0.4643
STMicroelectronics
TRIAC ALTERNISTOR 800V 50A TOP3I
Lowest to $7.9136
IXYS
SCR 1.2KV 79A TO268AA
Need more? Email Us
Littelfuse Inc.
SCR 400V 8A TO251
Lowest to $0.1456
Vishay
SCR 800V 25A TO220AB FP
Lowest to $1.8140
Littelfuse Inc.
SCR 400V 25A TO220AB
Need more? Email Us
STMicroelectronics
SCR 800V 1.25A TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess