EN
  • EN
  • DE

CLA50E1200TC-TRL

Part No CLA50E1200TC-TRL
Manufacturer IXYS
Catalog Thyristors—SCRs
Description SCR 1.2KV 79A TO268AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Off State 1.2 kV
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 50 mA
Voltage - On State (Vtm) (Max) 1.6 V
Current - On State (It (AV)) (Max) 50 A
Current - On State (It (RMS)) (Max) 79 A
Current - Hold (Ih) (Max) 75 mA
Current - Off State (Max) 50 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 550A, 595A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Case / Package TO-268-3, D³Pak (2 Leads + Tab), TO-268AA
Supplier Device Package TO-268AA
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1607795-CLA50E1200TC-TRL
Ultra Librarian 3D Model Ultra Librarian CLA50E1200TC-TRL CAD Model

Description

N

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 25A TO220AB
Need more? Email Us
Vishay
SCR 1.6KV 2000A B-PUK
Need more? Email Us
Bourns Inc.
THYRISTOR 160V 100A DO-214AA
Lowest to $0.8732
Vishay
SCR 800V 25A TO220AB FP
Lowest to $1.8140
STMicroelectronics
TRIAC ALTERNISTOR 800V 50A TOP3I
Lowest to $7.9136
STMicroelectronics
8A 800V 150C DPAK LO
Lowest to $0.4643
IXYS
SCR 1.2KV 79A TO268AA
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220
Need more? Email Us
Littelfuse Inc.
SCR 400V 8A TO251
Lowest to $2.4611

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess