EN
  • EN
  • DE

SN74LV8151NT

Part No SN74LV8151NT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC BUFFER INVERTER 10BIT 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer/Inverter Configurable 1 Circuit 10 Input 24-PDIP
Manufacturer Texas Instruments
Series 74LV
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 24-DIP (0.300", 7.62mm)
Case / Package 24-PDIP
Family Name SN74LV81
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-17840, -SN74LV8151NTE4, -SN74LV8151NTE4-NDR, -SN74LV8151NT-NDR, 296-17840, 296-17840-NDR, -296-17840-ND
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896723-SN74LV8151NT
Ultra Librarian 3D Model Ultra Librarian SN74LV8151NT CAD Model

Description

Product Overview: SN74LV8151NT from Texas Instruments

The SN74LV8151NT is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This IC falls under the category of logic chips, specifically a 10-bit universal Schmitt-trigger bus transceiver. It is part of the LV family, which indicates that it operates at low voltage levels.

With its universal bus transceiver capabilities, the SN74LV8151NT is adept at bidirectional communication between data buses. The device can transmit data from the A bus to the B bus and vice versa, depending on the logic level at the direction-control (DIR) input. The output-enable (OE) input can be used to disable the device's outputs so that the buses are effectively isolated.

The SN74LV8151NT is characterized by its Schmitt-trigger inputs that provide hysteresis, which enhances noise immunity and allows for slow input transition. This feature makes the device particularly suited for applications that may be susceptible to noise or require stable switching behavior.

One of the key advantages of the SN74LV8151NT is its support for low-voltage operation, ranging from 2V to 3.6V. This makes it compatible with TTL (Transistor-Transistor Logic) levels and ideal for interfacing with both 3.3V and 2.5V logic devices. Furthermore, it can support mixed-mode voltage operation on all ports, allowing for seamless integration into systems with different voltage levels.

The device is provided in a 24-pin DIP (Dual In-line Package) form factor, labeled with the "NT" suffix. This package type is convenient for prototyping and can be easily inserted into a breadboard or through-hole PCB for testing or in final products.

Applications for the SN74LV8151NT are diverse and include data communication, address switching, signal gating, and voltage translation in systems like personal computers, servers, networking equipment, and telecommunications hardware.

Overall, the SN74LV8151NT from Texas Instruments is a versatile and reliable choice for designers looking to implement robust data bus communication in their electronic systems, with the added benefits of low-voltage operation and noise immunity.

You May Also Be Interested in

ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
ON Semiconductor
OR/NOR Gate 2-Element 4-5-IN ECL 20-Pin PLLC Tube / IC 4-5 INPUT OR/NOR DUAL 20PLCC
Lowest to $3.2248
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0961 $60.3844
9+ $12.3866 $111.4794
13+ $11.9995 $155.9935
18+ $11.6124 $209.0232
23+ $11.2254 $258.1842
30+ $10.0641 $301.9230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess