Products specifications Report Issue?

Package Tube
Product Status Active
Triac Type Alternistor - Snubberless
Voltage - Off State 800 V
Current - On State (It (RMS)) (Max) 50 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 500A, 525A
Current - Gate Trigger (Igt) (Max) 35 mA
Current - Hold (Ih) (Max) 60 mA
Configuration Single
Operating Temperature -40°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TOP-3 Insulated
Supplier Device Package TOP-3I
Ultra Librarian 3D Model Ultra Librarian T5035H-8PI CAD Model

You May Also Be Interested in

Vishay
SCR 100V 25A TO208AA
Need more? Email Us
ECAD model for VS-2N683
Littelfuse Inc.
SCR 800V 65A TO218X
Need more? Email Us
ECAD model for S8065JTP
WeEn Semiconductors
SCR 500V 12A TO220-3
Need more? Email Us
ECAD model for BT151X-500R,127
Vishay
SCR 1.2KV 35A TO208AA
Need more? Email Us
ECAD model for VS-2N5207
Vishay
SCR 200V 25A TO208AA
Need more? Email Us
ECAD model for VS-2N685
WeEn Semiconductors
SCR 1.6KV 79A TO247-3
Lowest to $4.5979
ECAD model for TYN50W-1600TQ
Vishay
SCR 1.2KV 55A TO247AD
Need more? Email Us
ECAD model for VS-40TPS12AL-M3
Vishay
SCR 1.2KV 79A TO247AD
Lowest to $6.4782
ECAD model for VS-50TPS12LHM3
Littelfuse Inc.
SCR 400V 8A TO251
Lowest to $1.4419
ECAD model for S4008VTP

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8632 $62.0424
16+ $7.2724 $116.3584
24+ $7.0451 $169.0824
33+ $6.8179 $224.9907
43+ $6.5906 $283.3958
57+ $5.9088 $336.8016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 60 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention