EN
  • EN
  • DE

VQ1000P

Part No VQ1000P
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 60-V (D-S) MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1279772-VQ1000P
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VQ1000P CAD Model

Description

The Vishay VQ1000P is a P-Channel Power MOSFET designed for various power management applications. It offers high efficiency and fast switching speeds, making it suitable for use in DC-DC converters, load switches, and power inverters.

Applications

  • DC-DC Converters
  • Load Switches
  • Power Inverters
  • Battery Management Systems
  • Power Amplifiers

Features

  • P-Channel MOSFET: Allows for easier implementation in certain circuit topologies compared to N-Channel MOSFETs.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation, improving efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies, reducing switching losses.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals, simplifying control circuitry.
  • Avalanche Rated: Withstands high-energy pulses without damage.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • High Efficiency: Minimizes power loss, leading to improved energy savings and reduced heat dissipation.
  • Simplified Circuit Design: Logic level gate drive simplifies control circuitry.
  • Reliable Operation: Avalanche rating provides protection against voltage transients.
  • Compact Size: Allows for use in space-constrained applications.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Technical Specifications (Typical):

  • Drain-Source Voltage (Vds): -60V
  • Gate-Source Voltage (Vgs): ±20V
  • Continuous Drain Current (Id): -10A
  • Pulsed Drain Current (Idm): -40A
  • On-Resistance (Rds(on)): 0.12 Ohms (at Vgs = -10V)
  • Total Gate Charge (Qg): 25 nC
  • Junction Temperature (Tj): -55°C to +175°C
  • Package: TO-252

The VQ1000P is typically used in applications requiring efficient and reliable switching of negative voltages. Its low on-resistance and fast switching speeds make it a suitable choice for power management systems and DC-DC converters. Always consult the datasheet for the most accurate and up-to-date specifications before using this component in any design.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Silergy Corp
Need more? Email Us
Panasonic
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
IXYS
Lowest to $7.8205
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess