Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Tube
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Minimum) 40% at 10mA
Current Transfer Ratio (Maximum) 80% at 10mA
Turn On / Turn Off Time 6μs, 5μs
Rise / Fall Time 3μs, 4.7μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 70V
Current - Output / Channel 50mA
Voltage - Forward (Vf) 1.43V
Current - DC Forward (If) (Maximum) 60mA
Vce Saturation (Maximum) 300mV
Temperature Range - Operating -55°C ~ 110°C
Mounting Style Through Hole
Manufacturer Package 4-DIP
Supplier Device Package 4-DIP
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1279701-VO615A-1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VO615A-1 CAD Model

Description

The Vishay VO615A-1 is a transistor output optocoupler with a maximum output voltage of 70V and a voltage isolation of 5000Vrms.

  • Current Transfer Ratio: 40% @ 10mA, 80% @ 10mA
  • Vce Saturation: 300mV
  • Current Output per Channel: 50mA
  • Common Applications: Isolators
  • Alternatives: BSC060N10NS3G, AON6292, SiR870DP-T1-GE3, and FDMS86152

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV TRANSISTOR 8SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP SMD T/R
Need more? Email Us
ECAD model for HCPL-4504-520E
Broadcom Limited
OPTOISO 5KV TRANS 8DIP GULL WING / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin CDIP W SMD T/R
Need more? Email Us
ECAD model for HCNW4502#500
Fairchild/ON Semiconductor
OPTOISO 4.17KV DARL W/BASE 6SMD / DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD Bag
Need more? Email Us
ECAD model for H11B1SM
IXYS
OPTOISO 3.75KV PHOTOVOLTAIC 8SMD / Optically Isolated Linear Error Amplifier 8-Pin PDIP SMD T/R
Need more? Email Us
ECAD model for LIA120STR
Broadcom Limited
OPTOISO 3.75KV 2CH DARL 8-DIP GW / Optocoupler DC-IN 2-CH Darlington With Base DC-OUT 8-Pin PDIP SMD Tube
Need more? Email Us
ECAD model for HCPL-2731-300E
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANSISTOR 4SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD Black
Need more? Email Us
ECAD model for H11A817AS
Broadcom Limited
OPTOISO 5KV 2CH TRANSISTOR 8DIP / Optocoupler DC-IN 2-CH Transistor With Base DC-OUT 8-Pin PDIP Tube
Need more? Email Us
ECAD model for HCPL-2530#020
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD / Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP SMD T/R
Lowest to $0.6028
ECAD model for ILD2-X007T
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White
Need more? Email Us
ECAD model for H11A2TM

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1945 $65.1575
810+ $0.1598 $129.4380
1,255+ $0.1547 $194.1485
1,730+ $0.1497 $258.9810
2,235+ $0.1448 $323.6280
2,995+ $0.1298 $388.7510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,980 pieces
MOQ: 335 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention