Products specifications Report Issue?

Categories Isolators
Manufacturer Vishay Semiconductor Opto Division
Packaging Reel package
Number of Channels 2
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Minimum) 50% @ 10mA
Current Transfer Ratio (Maximum) 400% @ 10mA
Turn On / Turn Off Time (Typ) 1.1μs, 2.5μs
Rise / Fall Time (Typ) 2.6μs, 2.2μs
Input Type DC
Output Type Transistor
Output Voltage MAX 70V
Output Current per Channel 50mA
Voltage - Forward (Vf) (Typ) 1.25V
Current - DC Forward (If) (Maximum) 60mA
Vce Saturation (Maximum) 400mV
Operating Temperature Range -40°C ~ 100°C
Mounting SMD
Package 8-SMD, Gull Wing
Manufacturer Package 8-SMD
Win Source Part Number 776750-ILD2-X007T
Popularity Medium
Supply and Demand Status Limited
Family Name ILD2
Introduction Date December 03, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ILD2-X007T CAD Model

Description

The Vishay Semiconductor Opto Division ILD2-X007T is a dual channel transistor output optocoupler with a voltage isolation of 5300Vrms.

  • Forward Voltage: 1.25V
  • Current Transfer Ratio: 50% @ 10mA
  • Turn-On Time: 1.1μs
  • Turn-Off Time: 2.5μs
  • Maximum Output Voltage: 70V
  • Output Current Per Channel: 50mA
  • Package: 8-SMD gull wing
  • Mounting: Surface mount
  • Temperature Range: -40°C to 100°C
  • Alternate Cross-Reference Parts: ILD2SM, ILD2SMT&R, ISP321-2SMT&R, and ISP321-2SM

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Bulk
Need more? Email Us
ECAD model for H11D1TM
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD / Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat Box
Lowest to $0.4238
ECAD model for FODM2705V
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
ECAD model for H11AV1SR2VM
Broadcom Limited
OPTOISO 3.75KV 2CH TRANS 8DIP GW / Optocoupler DC-IN 2-CH Transistor With Base DC-OUT 8-Pin PDIP SMD T/R
Need more? Email Us
ECAD model for HCPL-2533-500E
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD / Optocoupler DC-IN 2-CH Transistor DC-OUT 8-Pin PDIP SMD T/R
Lowest to $0.6028
ECAD model for ILD2-X007T
Everlight Electronics Co Ltd
OPTOISO 3.75KV TRANS W/BASE 8SOP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOP T/R
Need more? Email Us
ECAD model for EL206(TA)-V
Vishay
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler AC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
ECAD model for IL255-X007T
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White
Need more? Email Us
ECAD model for H11A3TM
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-DIP / Optocoupler DC-IN 2-CH Darlington With Base DC-OUT 8-Pin PDIP Tube
Need more? Email Us
ECAD model for HCPL-273L-000E

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6028 $51.2380
205+ $0.4947 $101.4135
315+ $0.4792 $150.9480
435+ $0.4637 $201.7095
560+ $0.4483 $251.0480
750+ $0.4019 $301.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention