Products specifications Report Issue?

Categories Isolators
Manufacturer IXYS Integrated Circuits Division
Packaging Reel package
Number of Channels 1
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Minimum) 300% @ 5mA
Current Transfer Ratio (Maximum) 600% @ 5mA
Input Type DC
Output Type Transistor
Output Voltage MAX 70V
Output Current per Channel 50mA
Voltage - Forward (Vf) (Typ) 1.4V (Maximum)
Current - DC Forward (If) (Maximum) 20mA
Vce Saturation (Maximum) 500mV
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SMD, Gull Wing
Manufacturer Package 8-SMD
Win Source Part Number 778611-LIA130STR
Popularity Medium
Supply and Demand Status Limited
Family Name LIA130
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LIA130STR CAD Model

Description

The IXYS Integrated Circuits Division LIA130 is an optocoupler from IXYS Integrated Circuits Division.

  • Output: Transistor
  • Current Transfer Ratio: 300% @ 5mA
  • Maximum Vce Saturation: 500mV
  • Channels: 1
  • Package: 8-SMD, gull wing
  • Supply and Demand Status: Limited
  • Applications: Industrial equipment, power supplies

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White
Need more? Email Us
ECAD model for H11A3TM
Broadcom Limited
OPTOISO 3.75KV 2CH DARL 8-DIP GW / Optocoupler DC-IN 2-CH Darlington With Base DC-OUT 8-Pin PDIP SMD Tube
Need more? Email Us
ECAD model for HCPL-2731-300E
Fairchild/ON Semiconductor
OPTOISO 4.17KV DARL W/BASE 6SMD / DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD Bag
Need more? Email Us
ECAD model for H11B1SM
Everlight Electronics Co Ltd
OPTOISO 3.75KV TRANS W/BASE 8SOP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOP T/R
Need more? Email Us
ECAD model for EL206(TA)-V
Broadcom Limited
OPTOISO 5KV TRANSISTOR 8SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin PDIP SMD T/R
Need more? Email Us
ECAD model for HCPL-4504-520E
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD / Optocoupler AC-IN 1-CH Transistor DC-OUT 4-Pin Mini-Flat Box
Lowest to $0.4238
ECAD model for FODM2705V
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
ECAD model for HMA2701B
Fairchild/ON Semiconductor
OPTOISOLTR 2.5KV 2CH DARL 8SOIC / Optocoupler DC-IN 2-CH Darlington With Base DC-OUT 8-Pin SOIC N T/R
Need more? Email Us
ECAD model for FOD073LR1
IXYS
OPTOISO 3.75KV TRANSISTOR 8SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 8-Pin PDIP SMD T/R
Need more? Email Us
ECAD model for LIA130STR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention