EN
  • EN
  • DE

PS9113-V-F3

Part No PS9113-V-F3
Manufacturer CEL
Catalog Optoisolators - Logic Output
Description 1 Mbps, OPEN COLLECTOR OUTPUT HIGH CMR, INTELLIGENT POWER MODULE 5-PIN SOP PHOTOCOUPLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Logic Output
Manufacturer CEL
Win Source Part Number 352455-PS9113-V-F3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS9113-V-F3 CAD Model

Description

The PS9113-V-F3 is a high-speed photocoupler manufactured by CEL (California Eastern Laboratories). It is designed to provide electrical isolation between input and output circuits while maintaining fast switching speeds. The device integrates a GaAlAs light-emitting diode (LED) on the input side and a photodiode with a high-speed transistor on the output side within a compact package.

Applications:

  • Programmable Logic Controllers (PLCs): Isolates input/output modules to protect the controller from voltage transients and electrical noise.
  • Inverter Control: Provides isolation in inverter circuits used for motor control and power conversion.
  • Power Supplies: Enhances safety by isolating the primary and secondary sides of power supplies.
  • Industrial Automation: Enables reliable communication and control in industrial environments with high electrical noise levels.
  • Measurement Equipment: Used in instruments where isolation is critical for accurate measurements and to prevent ground loops.

Features:

  • High-Speed Switching: Offers fast switching speeds suitable for high-speed data transmission.
  • High Isolation Voltage: Provides a high level of electrical isolation between input and output (typically 5 kVrms).
  • Low Input Current: Requires a low input current for operation, reducing power consumption.
  • TTL Compatible Output: Interfaces directly with TTL logic circuits for easy integration.
  • Wide Operating Temperature Range: Operates reliably across a wide range of temperatures, suitable for industrial applications.
  • "-V" Option: The "-V" likely indicates a specific lead forming or other package variation for optimized performance or mounting.

Benefits:

  • Enhanced Safety: High isolation voltage protects operators and equipment from electrical hazards.
  • Improved Noise Immunity: Reduces the impact of electrical noise on signal integrity for reliable operation.
  • Increased System Efficiency: Fast switching speeds improve overall system performance and efficiency.
  • Reduced Power Consumption: Low input current reduces power consumption, making it suitable for energy-efficient designs.
  • Simplified Circuit Design: TTL compatible output simplifies integration with digital circuits.

Additional Details:

The PS9113-V-F3 typically comes in a SO (Small Outline) package. Key electrical specifications include the LED forward current (IF), the collector-emitter voltage (VCEO) of the output transistor, and the isolation voltage (BV). Switching characteristics are defined by the turn-on time (ton) and turn-off time (toff). The "F3" likely refers to a specific tape and reel packaging style. It is essential to refer to the manufacturer's datasheet for specific values and recommended operating conditions. The device is typically RoHS compliant. Consult the datasheet for the exact pinout and dimensions for the "-V" variant.

You May Also Be Interested in

Toshiba Semiconductor and Storage
X36 PB-F DRIVER COUPLER 8 GULL W
Lowest to $0.9420
Toshiba Semiconductor and Storage
HIGH SPEED LOGIC OUTPUT OPTOCOUP / Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO
Need more? Email Us
Vishay
OPTOISO 4KV OPEN DRAIN 8SOIC / Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 5kV/µs CMTI 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
PHOTOCOUPLER / Logic Output Optoisolator 20MBd Open Collector, Schottky Clamped 5000Vrms 1 Channel 20kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV PUSH PULL 20LCCC / Logic Output Optoisolator 40Mbps Push-Pull, Totem Pole 1500VDC 2 Channel 500V/µs CMTI 20-LCCC (8.89x8.89)
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV OPEN COLL 8DIP GW / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 2CH OPEN COLL 8DIP
Lowest to $1.3388
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 5SO / Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 20kV/µs CMTI 6-SO Stretched
Lowest to $4.5703

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3240 $58.3200
435+ $0.2659 $115.6665
675+ $0.2576 $173.8800
930+ $0.2492 $231.7560
1,200+ $0.2409 $289.0800
1,605+ $0.2160 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,939 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess