Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1453812-PF29F32B16NCME1
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian PF29F32B16NCME1 CAD Model

Description

Intel's PF29F32B16NCME1 is an advanced NAND Flash memory component that encapsulates a generous 256Gb (32GB) storage capacity, designed to meet the needs of the fast-evolving digital world. Known for pioneering developments in semiconductor technology, Intel has crafted this MLC NAND Flash memory to provide a high-density storage solution, combining performance with reliability. The device adheres to the stringent standards set by Intel, ensuring premium quality and compatibility with a broad range of applications, from consumer electronics to complex computing systems. The PF29F32B16NCME1 demonstrates exceptional performance metrics, including fast data access, high write/read speeds, and lower power consumption, which are critical in modern-day applications requiring efficient and reliable storage solutions. Its architecture also contributes to improved device longevity and data integrity, highlighting Intel's commitment to advancing memory technology that meets the requirements of tomorrow's digital landscape.

You May Also Be Interested in

CISCO
Cisco UCS-MR-1X648RU-A. Internal memory: 64 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO UCS-MR-1X648RU-A - 64GB DDR4-2133-MHz TSV-RDIMM/PC4-17000/octal
CISCO
Cisco 15-104116-01. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO 15-104116-01 - Cisco 16GB DDR4-2400-MHz RDIMM/PC4-19200/dual rank
CISCO
Cisco UCS-MR-1X322RUG-S. Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO UCS-MR-1X322RUG-S - 32GB DDR4-2133-MHz RDIMM/PC4-17000/dual rank/x4/1.2v Samsung
CISCO
Cisco 8GB (1X8GB) 2RX4 PC3L12800R DDR31600MHZ
Need more? Email Us
ECAD model for CISCO 15-13637-01 - Cisco 8GB (1X8GB) 2RX4 PC3L12800R DDR31600MHZ
CISCO
16G eUSB Flash Memory Cisco ISR 4430, 4350, 4330 4330 Spare
Need more? Email Us
ECAD model for CISCO MEM-FLSH-16G - 16G eUSB Flash Memory Cisco ISR 4430, 4350, 4330 4330 Spare
CISCO
CISCO MEM8XX-256U512D - DRAM Upgrade 256 MB to 512 MB
Need more? Email Us
ECAD model for CISCO MEM8XX-256U512D - DRAM Upgrade 256 MB to 512 MB
CISCO
Cisco UCS-MR-1X161RV-A. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
ECAD model for CISCO UCS-MR-1X161RV-A - 16GB DDR4-2400-MHz RDIMM/PC4-19200/single rank/x4/1.2v
CISCO
CISCO MEM-4460-DP-4G - 4G DRAM for Cisco ISR 4460 Data Plane
Need more? Email Us
ECAD model for CISCO MEM-4460-DP-4G - 4G DRAM for Cisco ISR 4460 Data Plane
CISCO
CISCO UCS-MP-512GS-B0 - Intel OptaneTM Persistent Memory, 512GB, 3200 MHz
Need more? Email Us
ECAD model for CISCO UCS-MP-512GS-B0 - Intel OptaneTM Persistent Memory, 512GB, 3200 MHz

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention