EN
  • EN
  • DE

VN10KLS

Part No VN10KLS
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 60-V (D-S) MOSFETs with Zener Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1279452-VN10KLS
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN10KLS CAD Model

Description

The VN10KLS is a N-channel enhancement mode vertical D-MOS transistor manufactured by Vishay. It is designed for high-speed switching applications requiring low input capacitance and gate drive power.

Applications:

  • High-speed switching
  • Solid-state relays
  • Analog switches
  • Interface drivers
  • DC-DC converters

Features:

  • N-Channel Enhancement Mode: Operates in the N-channel enhancement mode, offering compatibility with standard logic levels.
  • Vertical D-MOS Structure: Vertical D-MOS structure provides high current handling capability and low on-resistance.
  • High Speed Switching: Designed for high-speed switching applications, enabling efficient operation in various circuits.
  • Low Input Capacitance: Low input capacitance reduces gate drive power requirements.
  • Low On-Resistance (RDS(on)): Low on-resistance minimizes power losses and improves efficiency.
  • Avalanche Energy Rated: Avalanche energy rated, providing robust protection against voltage transients.
  • Small Package: Available in small surface-mount packages for space-constrained applications.

Benefits:

  • High-Speed Operation: Enables efficient operation in high-frequency switching applications.
  • Low Power Consumption: Low input capacitance reduces gate drive power requirements.
  • High Efficiency: Low on-resistance minimizes power losses.
  • Robust Protection: Avalanche energy rating provides robust protection against voltage transients.
  • Space-Saving Design: Small package size enables integration into compact devices.

Additional Details:

The VN10KLS utilizes advanced D-MOS technology to deliver high performance and reliability. Its low input capacitance reduces gate drive power requirements, while its avalanche energy rating provides robust protection against voltage transients. The device is designed to meet the demanding requirements of high-speed switching applications.

Specific technical specifications, such as voltage and current ratings, on-resistance values, and switching speeds, can be found in the device's datasheet.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess