EN
  • EN
  • DE
  • IT

VLMTG1300-GS08

Part No VLMTG1300-GS08
Manufacturer Vishay
Catalog LED Indication - Discrete
Description LED GREEN 0603 SMD  /  Green 525nm LED Indication - Discrete 3.2V 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Vishay Semiconductor Opto Division
Series CHIPLED
Package Tape & Reel
Color Green
Configuration Standard
Millicandela Rating 260.5mcd
Lens Style Rectangle with Flat Top
Lens Size 1.10mm x 0.80mm
Voltage - Forward (Vf) (Typ) 3.2V
Current - Test 20mA
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 525nm
Wavelength - Peak 530nm
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Dimension 1.60mm L x 0.80mm W
Height (Max) 1.00mm
Base Product Number VLMTG1300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names VLMTG1300-GS08DKR,VLMTG1300GS08,VLMTG1300-GS08TR,VLMTG1300-GS08CT
Standard Package 3,000
Win Source Part Number 1103924-VLMTG1300-GS08
Ultra Librarian 3D Model Ultra Librarian VLMTG1300-GS08 CAD Model

Description

The VLMTG1300-GS08 is an electronic component from Vishay's CHIPLED series.

  • Optoelectronics Product Color: Green
  • Viewing Angle: 130 degrees
  • Packaging: Tape and reel with a standard package of 3,000
  • Mounting Configuration: Surface mount
  • Lens Style: Standard lens with a rectangle and flat top shape
  • Lens Size: 1.10mm x 0.80mm
  • Height: 1.00mm
  • Millicandela Rating: 260.5mcd
  • Voltage-Forward (Vf): 3.2V
  • Current-Test: 20mA
  • Wavelength-Dominant: 525nm
  • Wavelength-Peak: 530nm
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Panasonic
LED BLUE 2SMD R/A
Lowest to $0.4325
Panasonic
LED GREEN 0603 SMD
Lowest to $0.1605
Vishay
LED GRN DIFF 3.2MM ROUND T/H
Lowest to $0.2827
Stanley Electric Co
LED GREEN/RED CLEAR 1208 SMD
Lowest to $0.7029
Broadcom Limited
LED Tri-Color Blue/Green/Red 465nm/521nm/629nm 4-Pin PLCC T/R / LED RGB CLEAR 4SMD
Lowest to $0.9417
Stanley Electric Co
LED GRN/RED DIFF 5MM ROUND T/H / LED Bi-Color Green/Red 555nm/630nm 3-Pin T-1 3/4 Bulk
Need more? Email Us
Lite-On Inc.
LED AMBER CLEAR 3MM ROUND T/H / LED Uni-Color Amber 610nm 2-Pin
Lowest to $0.0737
Broadcom Limited
LED BLUE CLEAR 2MINI PLCC SMD
Need more? Email Us
Stanley Electric Co
LED YELLOW CLEAR 2SMD R/A
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1415 $56.6000
965+ $0.1161 $112.0365
1,495+ $0.1124 $168.0380
2,060+ $0.1089 $224.3340
2,665+ $0.1052 $280.3580
3,565+ $0.0943 $336.1795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess