EN
  • EN
  • DE

VJ2225A333GXAAT

Part No VJ2225A333GXAAT
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SMD
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 750592-VJ2225A333GXAAT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VJ2225A333GXAAT CAD Model

Description

The VJ2225A333GXAAT is a ceramic multilayer capacitor (MLCC) manufactured by Vishay. It features a capacitance of 0.033μF (33nF), a voltage rating of 50V, and utilizes an X7R dielectric material. This capacitor is designed for surface mount technology (SMT) and comes in a 2225 case size. It's commonly used for decoupling, bypass, filtering, and general-purpose applications in electronic circuits.

Applications

  • Decoupling: Filtering noise from power supplies to integrated circuits.
  • Bypass: Bypassing AC signals around components.
  • Filtering: Smoothing out voltage ripples in power supplies and signal lines.
  • Timing Circuits: Providing timing functions in oscillators and timers.
  • General-Purpose: Used in a wide range of electronic circuits for various functions.

Features

  • Capacitance: 0.033μF (33nF).
  • Voltage Rating: 50V.
  • Dielectric Material: X7R.
  • Case Size: 2225 (5.7mm x 6.35mm).
  • Tolerance: ±2%.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Effective Noise Filtering: Improves the performance and reliability of electronic circuits.
  • Stable Performance: X7R dielectric provides stable capacitance over temperature and voltage variations.
  • Reliable Operation: Designed for long-term reliable performance.
  • Easy Assembly: SMT design simplifies board assembly.
  • Environmentally Friendly: RoHS compliant.

Additional Details

The VJ2225A333GXAAT capacitor is designed for reflow soldering processes. It's crucial to follow the manufacturer's recommended soldering profile to ensure proper connection and prevent damage to the device. X7R dielectric material offers a good balance of stability and capacitance density. Consult the manufacturer's datasheet for detailed electrical characteristics, temperature coefficients, and application guidelines. Proper handling and storage are important to prevent damage to the capacitor prior to assembly.

You May Also Be Interested in

Panasonic
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Texas Instruments
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6422 $57.7980
220+ $0.5267 $115.8740
340+ $0.5105 $173.5700
470+ $0.4943 $232.3210
610+ $0.4770 $290.9700
810+ $0.4285 $347.0850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess