EN
  • EN
  • DE

VJ0603A220JXAMC

Part No VJ0603A220JXAMC
Manufacturer Vishay
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Vishay
Win Source Part Number 407961-VJ0603A220JXAMC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VJ0603A220JXAMC CAD Model

Description

The VJ0603A220JXAMC is a multilayer ceramic chip capacitor (MLCC) from Vishay, part of the VJ series known for its reliability and broad applicability.

Applications:

  • Bypass and decoupling in digital circuits
  • Filtering in power supplies and signal lines
  • General-purpose applications in consumer electronics
  • Industrial control systems
  • Automotive electronics

Features:

  • Case Size: 0603 (0.06 inches x 0.03 inches)
  • Capacitance: 22 pF (220 represents 22 x 10^0 pF)
  • Capacitance Tolerance: ±5% (J)
  • Voltage Rating: Likely 50V or 100V (X designation would clarify exact rating)
  • Temperature Coefficient: X7R (Stable capacitance over temperature)
  • Termination: Sn (Tin)
  • RoHS Compliant

Benefits:

  • Provides stable capacitance over a wide temperature range
  • Effective at filtering noise and ripple
  • Small size allows for high-density PCB layouts
  • Designed for automated assembly processes
  • Cost-effective for various applications

Additional Details:

This MLCC is designed for surface mount technology (SMT) assembly. The X7R dielectric material ensures consistent performance across temperature variations. The 'AMC' code likely relates to the specific packaging and termination details, potentially indicating tape and reel packaging for automated assembly. The 0603 case size is a common choice for applications requiring a balance between size and performance. It's recommended to check the Vishay datasheet, paying close attention to the 'X' designation in the part number, to confirm the precise voltage rating for the intended application.

You May Also Be Interested in

TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess