EN
  • EN
  • DE

VF60100C

Part No VF60100C
Manufacturer Vishay
Catalog Electronic Wholesale
Description Trench MOS Schottky technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1279212-VF60100C
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VF60100C CAD Model

Description

The VF60100C is a Schottky Rectifier manufactured by Vishay. This device is designed for high-efficiency rectification and is commonly used in switching power supplies, freewheeling diodes, and polarity protection applications. It offers a combination of low forward voltage drop and fast switching speed, making it suitable for a wide range of power electronics applications.

Applications:

  • Switching Power Supplies (SMPS): Used as a rectifier in the secondary side for efficient power conversion.
  • Freewheeling Diode: Used across inductive loads to dissipate energy when the switch is turned off.
  • DC-DC Converters: Rectification stage to convert one DC voltage level to another efficiently.
  • Reverse Polarity Protection: Prevents damage from incorrect polarity connections.
  • Solar Power Systems: Used to prevent reverse current flow in solar panel arrays.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Can withstand transient high current surges.
  • High Junction Temperature Capability: Allows operation in high-temperature environments.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation and improves overall system efficiency.
  • Reduced Heat Dissipation: Lower power loss results in less heat generation, enhancing reliability.
  • Faster Switching: Enables higher operating frequencies for more compact designs.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable operation under various conditions.
  • Simplified Thermal Management: High junction temperature capability simplifies thermal design.

Technical Specifications:

The VF60100C features a maximum repetitive peak reverse voltage of 100V and a forward current of 60A. It also boasts a low forward voltage drop and a fast reverse recovery time, essential for high-efficiency applications. The device is typically packaged in a TO-220 or similar package.

The choice of Schottky Rectifiers like the VF60100C provides an edge in modern electronic applications, particularly where efficiency, speed, and robust performance are paramount.

You May Also Be Interested in

Silergy Corp
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
Lowest to $50.4238
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Samsung
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Spansion
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0984 $60.9840
24+ $5.0035 $120.0840
36+ $4.8475 $174.5100
50+ $4.6905 $234.5250
64+ $4.5345 $290.2080
86+ $4.0656 $349.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess