EN
  • EN
  • DE

TZMB7V5

Part No TZMB7V5
Manufacturer Vishay
Catalog Electronic Wholesale
Description Silicon Epitaxial Planar Z-Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1275190-TZMB7V5
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZMB7V5 CAD Model

Description

The TZMB7V5 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic circuits from voltage transients caused by electrostatic discharge (ESD), lightning strikes, inductive switching, and other transient events.

Applications:

  • Data Lines: Protecting data lines from ESD and other transients.
  • I/O Ports: Protecting I/O ports of microcontrollers and other devices.
  • Power Supplies: Protecting power supplies from voltage surges.
  • Automotive Electronics: Protecting automotive electronic systems from transients.

Features:

  • Unidirectional TVS Diode: Suppresses voltage transients in one direction.
  • Breakdown Voltage: Specific breakdown voltage (7.5V as implied in name) at which the diode begins to conduct.
  • Low Clamping Voltage: Clamps the voltage to a safe level during transient events.
  • Fast Response Time: Responds quickly to transient events.
  • Low Leakage Current: Minimizes current leakage in normal operation.
  • Small Package Size: Available in a small package for space-constrained applications.

Benefits:

  • Improved System Reliability: Protects sensitive circuits from damage due to voltage transients.
  • Reduced Downtime: Prevents system failures caused by transient events.
  • Increased Product Lifespan: Extends the lifespan of electronic products by protecting them from voltage stress.
  • Simplified Design: Easy to integrate into electronic circuits.
  • Cost-Effective: Provides a low-cost solution for transient voltage protection.

Additional Details:

The TZMB7V5 is typically connected in parallel with the circuit being protected. The diode will remain non-conducting until the voltage exceeds its breakdown voltage. When a transient event occurs, the diode will conduct and clamp the voltage to a safe level. The datasheet specifies the peak pulse power dissipation capability of the TVS diode. It is crucial to select a TVS diode with a sufficient peak pulse power rating for the application. Detailed electrical characteristics, including breakdown voltage, clamping voltage, and leakage current, are available in the device datasheet. TVS diodes are essential components in ensuring the robustness and reliability of electronic systems. It has a fast response time to quickly clamp transient voltages.

You May Also Be Interested in

IXYS
Lowest to $7.8205
ON Semiconductor
Lowest to $2.5606
Intel
Lowest to $50.4238
Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
ON Semiconductor
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7288 $58.3040
195+ $0.5983 $116.6685
300+ $0.5787 $173.6100
415+ $0.5602 $232.4830
535+ $0.5417 $289.8095
715+ $0.4863 $347.7045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess