EN
  • EN
  • DE

1N4370A

Part No 1N4370A
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DOUBLE PLUG CONSTRUCTION | DIODE ZENER 2.4V 500MW DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 2.4V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 30 Ohms
Current - Reverse Leakage at Vr 100μA at 1V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Family Part Number 1N4370
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121744-1N4370A
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian 1N4370A CAD Model

Description

1N4370A Zener Diode from ON Semiconductor

The 1N4370A is a precision Zener diode manufactured by ON Semiconductor, designed to offer a reliable voltage regulation solution for a variety of electronic applications. This diode is part of a series that is well-regarded for its high-quality performance and stability over a wide range of operating conditions.

Key Features:

  • Nominal Zener Voltage: The 1N4370A provides a nominal Zener voltage of 2.4 volts, making it suitable for low-voltage applications where precise voltage regulation is required.
  • Power Dissipation: With a power dissipation rating of 500 milliwatts, this diode can handle a moderate amount of power, ensuring reliable operation in various circuits.
  • Tolerance: It offers a standard Zener voltage tolerance of ±5%, allowing for consistent performance across multiple devices.
  • Temperature Stability: The diode features excellent stability over a broad temperature range, ensuring consistent voltage regulation even under varying environmental conditions.
  • Package: Encased in a DO-35 glass package, the 1N4370A is designed for through-hole mounting, providing ease of integration into existing designs.
  • Qualifications: It meets the rigorous standards set by ON Semiconductor, ensuring reliability and quality in each device.

Applications:

The 1N4370A Zener diode is commonly used in applications such as:

  • Voltage regulation for sensitive electronics
  • Overvoltage protection circuits
  • Switching power supplies
  • Other types of power management designs

Why Choose the 1N4370A?

ON Semiconductor's commitment to quality and performance makes the 1N4370A a preferred choice for professionals seeking a dependable voltage regulation solution. Its precise voltage control, robust construction, and adaptability to different environments make it an invaluable component in the design of reliable electronic systems.

For detailed specifications, application notes, and additional information, engineers and designers are encouraged to consult the official ON Semiconductor datasheets and product guides.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
955+ $0.0607 $57.9685
2,325+ $0.0498 $115.7850
3,590+ $0.0483 $173.3970
4,955+ $0.0467 $231.3985
6,395+ $0.0452 $289.0540
8,575+ $0.0404 $346.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess