EN
  • EN
  • DE

1N5258B

Part No 1N5258B
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Silicon Z-Diodes | DIODE ZENER 36V 500MW DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Voltage - Zener (Nom) (Vz) 36V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 70 Ohms
Current - Reverse Leakage at Vr 100nA at 27V
Voltage - Forward (Vf) (Maximum) at If 1.2V at 200mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Family Part Number 1N5258
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121892-1N5258B
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5258B CAD Model

Description

Product Overview: 1N5258B Zener Diode from ON Semiconductor

The 1N5258B is a highly reliable Zener diode produced by ON Semiconductor, a leader in the semiconductor industry. This particular diode is designed to provide voltage regulation and protection in a variety of electronic circuits. With its precise voltage control and stability, the 1N5258B is an essential component for managing voltage levels within electronic systems.

The 1N5258B Zener diode features a nominal Zener voltage of 36 volts and a power dissipation of 500 milliwatts, making it suitable for medium-power applications. It comes in a DO-35 glass package, which is known for its high thermal performance and durability. This package type ensures that the diode can withstand mechanical stress and operate reliably under various environmental conditions.

Key Specifications:

  • Nominal Zener Voltage: 36V
  • Power Dissipation: 500mW
  • Package: DO-35
  • Configuration: Single
  • Operating Temperature Range: -65°C to +200°C

ON Semiconductor's 1N5258B is designed to offer excellent clamping capabilities, which helps protect sensitive electronic components from voltage spikes and transients. It is commonly used in overvoltage protection circuits, voltage stabilization applications, and as a reference element in precision electronics. Its ability to maintain a constant voltage over a wide range of currents makes it a versatile choice for designers and engineers.

With its tight voltage regulation and low dynamic impedance, the 1N5258B ensures high performance in applications requiring a stable Zener voltage. It is also characterized for operation from low to high currents, providing a wide operating window for design flexibility.

Whether you are working on power supply designs, consumer electronics, or industrial equipment, the 1N5258B from ON Semiconductor is a reliable and efficient solution for your Zener diode requirements. Its robust construction and consistent performance make it a preferred choice for professionals seeking quality components that deliver stable and reliable operation.

For detailed technical specifications, application notes, and support documentation, visit the ON Semiconductor website or contact their customer support for assistance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3,500+ $0.0166 $58.1000
8,475+ $0.0136 $115.2600
13,160+ $0.0132 $173.7120
18,185+ $0.0127 $230.9495
23,365+ $0.0124 $289.7260
31,250+ $0.0111 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess