Products specifications Report Issue?

Category Sensors, Transducers - Color Sensors
Mfr Vishay Semiconductor Opto Division
Series -
Package Tape & Reel
Product Status Active
Output I²C
Resolution (Bits) 16 b
Features -
Voltage - Supply 2.6 V ~ 3.6 V
Current - Supply (Max) 1mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 4-SMD, No Lead
Base Product Number VEML3328
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1375910-VEML3328SL
Ultra Librarian 3D Model Ultra Librarian VEML3328SL CAD Model

Description

The VEML3328SL is a color sensor designed for various applications.

  • Operating Temperature: -40°C ~ 85°C
  • Voltage - Supply: 2.6V ~ 3.6V
  • Series: VEML3328
  • Output: I²C
  • Resolution: 16 bit
  • Package / Case: 4-SMD, No Lead
  • Packaging: Tape & Reel (TR)
  • Part Status: Active

You May Also Be Interested in

ams
IC LIGHT TO DGTL CONV 6DFN
Lowest to $3.2337
ECAD model for TCS37715FN
Omron
PHOTO MARK SENSOR
Need more? Email Us
ECAD model for E3ML-S2F4-G
ams
SENSOR OPTO PROXIMITY/DGTL COLOR
Lowest to $2.9249
ECAD model for TMD37823
ams
SENSOR MOD
Need more? Email Us
ECAD model for TMD37003M
Vishay
RGBCIR COLOR SENSOR I2C OPLGA4 S
Lowest to $1.0999
ECAD model for VEML3328SL
Omron
COLOR MARK W/TEACH NPN VERT
Need more? Email Us
ECAD model for E3M-VG11
Omron
COLOR 4-CHANNEL GP FIBER PNP
Need more? Email Us
ECAD model for E3MC-MY41
ams
IC COLOR CONV LIGHT-DGTL 6-DFN
Need more? Email Us
ECAD model for TCS37725FN
Intersil
IC SENSOR LIGHT-DGTL I2C / Digital Red, Green and Blue Color Light Sensor
Need more? Email Us
ECAD model for ISL29124IROZ-T7

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0999 $54.9950
115+ $0.9025 $103.7875
175+ $0.8743 $153.0025
240+ $0.8461 $203.0640
310+ $0.8179 $253.5490
410+ $0.7333 $300.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,963 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention