EN
  • EN
  • DE
  • IT

VEMD5080X01

Part No VEMD5080X01
Manufacturer Vishay
Catalog Optical Sensors - Photodiodes
Description PHOTODIODE 350 TO 1100 NM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photodiodes
Mfr Vishay Semiconductor Opto Division
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Wavelength 950nm
Color - Enhanced -
Spectral Range 350nm ~ 1100nm
Diode Type PIN
Responsivity @ nm -
Response Time 70ns
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Dark (Typ) -
Active Area 7.5mm²
Viewing Angle 65°
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead Exposed Pad
Base Product Number VEMD5080
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.49.1050
Win Source Part Number 1372038-VEMD5080X01
Ultra Librarian 3D Model Ultra Librarian VEMD5080X01 CAD Model

Description

The 1372038-VEMD5080X01 is an optical sensor photodiode from Vishay Semiconductor Opto Division.

  • Temperature Range: -40°C to 110°C
  • Voltage Rating: 20V
  • Response Time: 70ns
  • Viewing Angle: 65°
  • Wavelength: 950nm
  • Spectral Range: 350nm to 1100nm
  • Package: 4-SMD, no lead exposed pad
  • Mounting Type: Surface Mount
  • ECCN: EAR99
  • MSL Level: 4 (72 hours)

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 950NM 2SMD GW / Photodiode 950nm 20ns 120° 2-SMD, Gull Wing
Need more? Email Us
Vishay
PHOTODIODE 790 TO 1050 NM
Lowest to $2.1255
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
Everlight Electronics Co Ltd
SENSOR PHOTODIODE 940NM 2SMD
Need more? Email Us
Vishay
PHOTODIODE 350 TO 1100 NM / Photodiode 900nm 100ns 70° 2-SMD, Yoke Bend
Lowest to $0.3880
ON Semiconductor
SENSOR PHOTODIODE 420NM 4SMD / Photodiode 420nm 1ns 4-SMD, No Lead
Lowest to $37.6131
Vishay
PHOTODIODE 350 TO 1070 NM / Photodiode 900nm 100ns 60° 3-SMD, No Lead
Lowest to $1.0683
Lite-On Inc.
PHOTODIODE PIN IR DETECT
Lowest to $9.2400
OSRAM Opto Semiconductors Inc.
SENSOR PHOTODIODE 900NM TO39-4
Lowest to $43.9850

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9921 $54.5655
125+ $0.8141 $101.7625
195+ $0.7886 $153.7770
265+ $0.7632 $202.2480
340+ $0.7378 $250.8520
455+ $0.6614 $300.9370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess