EN
  • EN
  • DE

US2AA-E3/61T

Part No US2AA-E3/61T
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841852-US2AA-E3/61T
Ultra Librarian 3D Model Ultra Librarian US2AA-E3/61T CAD Model

Description

The US2AA-E3/61T is a surface-mount Ultrafast Rectifier manufactured by Vishay. It is designed for applications requiring fast switching speeds and efficient rectification, with a low forward voltage drop to minimize power losses.

Applications:

  • Freewheeling Diodes: Protects inductive loads from voltage spikes during switching.
  • DC-DC Converters: Used in the output rectification stage of DC-DC converters.
  • Power Supplies: Employed in power supply circuits for efficient rectification.
  • Inverters: Utilized in inverter circuits for DC to AC conversion.
  • Snubber Circuits: Reduces voltage overshoot and ringing in switching circuits.

Features:

  • Ultrafast Recovery Time: Enables high-frequency switching with minimal losses.
  • Low Forward Voltage Drop: Reduces power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Surface Mount Package: Facilitates automated PCB assembly.
  • Glass Passivated Chip Junction: Enhances reliability and stability.

Benefits:

  • Increased Efficiency: Low forward voltage drop and fast recovery time contribute to higher efficiency.
  • Reduced Heat Generation: Lower power dissipation leads to less heat generation.
  • Improved Reliability: Robust design and glass passivated junction ensure long-term reliability.
  • Simplified Assembly: Surface mount package simplifies the assembly process.
  • Compact Design: Small size allows for use in space-constrained applications.

Additional Details:

The US2AA-E3/61T's fast recovery time is crucial for minimizing switching losses in high-frequency applications. The "E3/61T" likely refers to specific manufacturing or packaging details; consult the datasheet for precise information. It's critical to adhere to the specified voltage and current ratings in the datasheet to prevent device failure. Proper thermal management is necessary, particularly at higher currents. Refer to the datasheet for thermal resistance specifications and recommended PCB layout guidelines for effective heat dissipation. This device is compliant with RoHS standards, ensuring it meets environmental regulations.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess