EN
  • EN
  • DE

US1J/61T

Part No US1J/61T
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841849-US1J/61T
Ultra Librarian 3D Model Ultra Librarian US1J/61T CAD Model

Description

The US1J/61T is a surface-mount Ultrafast Rectifier manufactured by Vishay. It's designed to provide efficient rectification with a low forward voltage drop and fast switching speed, making it suitable for applications requiring high performance and reliability.

Applications:

  • Freewheeling Diodes: Used to protect inductive loads from voltage spikes.
  • DC-DC Converters: Implemented in converters to rectify the output voltage.
  • Power Supplies: Used in power supply circuits for efficient rectification.
  • Inverters: Utilized in inverter circuits to convert DC to AC voltage.
  • Reverse Polarity Protection: Employed to protect circuits from damage due to reverse polarity connections.

Features:

  • Ultrafast Recovery Time: Provides fast switching speed, reducing switching losses.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents, enhancing reliability.
  • Surface Mount Package: Allows for efficient PCB assembly.
  • High Reliability: Designed for long-term performance in demanding applications.
  • Glass Passivated Chip Junction: Ensures high reliability and stability.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast recovery time enhance overall efficiency.
  • Reduced Power Dissipation: Minimizes heat generation, improving system reliability.
  • Enhanced Reliability: High surge current capability and robust design ensure long-term performance.
  • Simplified Assembly: Surface mount package streamlines the assembly process.
  • Compact Design: Small package size allows for use in space-constrained applications.

Additional Details:

The US1J/61T features a glass passivated chip junction for enhanced reliability and stability. The "61T" designation likely refers to specific packaging or production characteristics; refer to the datasheet for clarification. It's important to adhere to the voltage and current ratings specified in the datasheet to prevent damage to the device. This rectifier is commonly used in high-frequency switching applications where its fast recovery time is crucial. Proper thermal management is essential, especially at higher currents. Refer to the datasheet for thermal resistance specifications and recommended PCB layout for heat dissipation. The device is compliant with RoHS standards, ensuring it meets environmental requirements.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess