The TZMC30 is a Zener diode manufactured by Vishay. It is designed to provide a stable reference voltage when reverse biased. Zener diodes are commonly used in voltage regulation, overvoltage protection, and clipping circuits.
Applications
- Voltage Regulation: Maintaining a constant voltage output.
- Overvoltage Protection: Protecting circuits from voltage spikes.
- Clipping Circuits: Limiting the voltage to a specific level.
- Voltage Shifting: Shifting a voltage level up or down.
- Reference Voltage Generation: Providing a stable reference voltage for other circuits.
Features
- Precise Zener Voltage: Provides a well-defined breakdown voltage.
- Low Dynamic Impedance: Ensures stable voltage regulation.
- Small Size: Suitable for compact electronic devices.
- High Surge Current Capability: Withstands high surge currents without damage.
- Glass Passivated Junction: Provides high reliability and stability.
Benefits
- Stable Voltage Reference: Ensures reliable operation of circuits.
- Circuit Protection: Prevents damage from overvoltage conditions.
- Simple Circuit Design: Easy to use and requires minimal external components.
- Cost-Effective Solution: Provides a low-cost solution for voltage regulation and protection.
Additional Details
The TZMC30 has a nominal Zener voltage of 30V. The power dissipation is typically 500mW. It comes in a small case style SOD-80C package. The glass passivated junction ensures high reliability and stability. The diode is designed to operate over a wide temperature range. When selecting a Zener diode, it's crucial to consider the power dissipation, Zener voltage, and dynamic impedance to ensure it meets the application requirements. The TZMC30 is a reliable and versatile component for various voltage regulation and protection applications.