The TPSMC47 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This diode offers a robust clamping capability and fast response time to effectively mitigate voltage surges and ensure the reliability of protected circuits.
Applications:
- Protection of sensitive electronic components in industrial equipment.
- Surge protection in power supplies.
- ESD protection for consumer electronics.
- Transient voltage suppression in automotive electronics.
- Data line protection in communication equipment.
Features:
- High Surge Capability: Capable of withstanding high surge currents without degradation, ensuring long-term reliability.
- Fast Response Time: Quickly clamps transient voltages, minimizing the impact of surges on protected components.
- Low Clamping Voltage: Limits the voltage across protected components to a safe level, preventing damage.
- Unidirectional Configuration: Provides protection against positive polarity transients.
- RoHS Compliant: Environmentally friendly and complies with Restriction of Hazardous Substances directives.
Benefits:
- Enhanced System Reliability: Protects sensitive components from damage due to transient voltage events, improving overall system reliability.
- Minimized Downtime: Reduces the risk of equipment failure caused by voltage surges.
- Improved Product Lifespan: Extends the lifespan of electronic products by protecting them from harmful voltage transients.
- Simplified Circuit Design: Easy to integrate into existing circuits for effective surge protection.
- Cost-Effective Protection: Offers a cost-efficient solution for transient voltage protection.
Additional Details:
The TPSMC47 features a stand-off voltage of 47V. It can handle a peak pulse power dissipation of up to 1500W (for a 10/1000 μs waveform). The clamping voltage typically falls within the range of 77V. The device is housed in an SMC (Surface Mountable Component) package, specifically the DO-214AB format, suitable for automated assembly processes. Its operating temperature range spans from -55°C to +150°C, making it suitable for harsh environments. Always consult the manufacturer’s datasheet to verify specific parameters and application guidelines for optimal performance and protection.