EN
  • EN
  • DE

TZM5233B

Part No TZM5233B
Manufacturer Vishay
Catalog Electronic Wholesale
Description Silicon Z-Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1275178-TZM5233B
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TZM5233B CAD Model

Description

The Vishay TZM5233B is a Zener diode designed for voltage regulation and transient voltage suppression. This diode is characterized by its sharp breakdown voltage, low reverse leakage current, and high surge current capability, making it suitable for a variety of applications where precise voltage control and protection are required.

Applications

  • Voltage Regulation: Used in voltage regulators to maintain a stable output voltage.
  • Transient Voltage Suppression: Employed for transient voltage suppression to protect sensitive electronic components from voltage spikes.
  • Overvoltage Protection: Integrated into circuits to provide overvoltage protection, preventing damage from excessive voltage.
  • Clipping Circuits: Utilized in clipping circuits to limit voltage levels.
  • Level Shifting: Used for level shifting in digital circuits.

Features

  • Sharp Breakdown Voltage: Exhibits a sharp breakdown voltage for precise voltage regulation.
  • Low Reverse Leakage Current: Features a low reverse leakage current, minimizing power dissipation.
  • High Surge Current Capability: Offers a high surge current capability for transient voltage suppression.
  • Surface Mount Package: Available in a compact surface mount package for easy integration into circuit boards.
  • RoHS Compliant: Complies with RoHS environmental regulations.

Benefits

  • Precise Voltage Regulation: The sharp breakdown voltage ensures precise voltage regulation.
  • Protection from Voltage Spikes: The high surge current capability protects sensitive electronic components from voltage spikes.
  • Efficient Operation: The low reverse leakage current minimizes power dissipation.
  • Simplified System Design: The compact surface mount package simplifies system design and reduces manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures environmental friendliness.

Additional Details

The TZM5233B has a Zener voltage of 6.0 V. It is available in a SOD-123 package. The operating temperature range is typically from -65°C to +150°C. The device is designed for applications requiring precise voltage regulation and transient voltage suppression.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess