Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Driven Configuration High-Side or Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 3.3 V to 5 V
Input Type Non-Inverting
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 118401-LTC1157CS8#TRPBF
Family Name LTC1157
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1157CS8#TRPBF CAD Model

Description

Introducing the LTC1157CS8#TRPBF Dual High-Side Micropower MOSFET Driver

The LTC1157CS8#TRPBF is a state-of-the-art dual high-side micropower MOSFET driver designed and manufactured by Linear Technology, a leader in high-performance analog integrated circuits. This innovative component is engineered to provide efficient and reliable control of N-channel MOSFETs in a variety of applications, ranging from power management to battery-operated systems.

Key Features and Benefits

  • Independent Dual Channels: The LTC1157CS8#TRPBF features two independent driver channels, which can control two N-channel MOSFETs separately. This allows for flexible design options and can be used to drive two separate loads or to control a single load with a complementary push-pull configuration.
  • Low Quiescent Current: With a low quiescent current of just 8µA per channel, this driver is an excellent choice for power-sensitive applications. Its micropower operation ensures minimal power consumption when in standby mode, making it ideal for battery-powered devices.
  • High-Side Switching: Designed for high-side switching, the LTC1157CS8#TRPBF can switch voltages up to 60V, providing a broad operating range for various applications.
  • Logic-Level Inputs: The device accepts standard logic-level inputs, making it compatible with a wide range of control logic and microcontrollers. This feature simplifies integration into existing designs and systems.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, enhancing the reliability and longevity of the driver.
  • Robust Packaging: The LTC1157CS8#TRPBF comes in an 8-lead SOIC package, which is known for its durability and ease of PCB mounting. The package is also suitable for automated assembly processes, reducing manufacturing complexity.

Applications

The versatility of the LTC1157CS8#TRPBF makes it suitable for a wide range of applications, including but not limited to:

  • Portable Instruments
  • Power Distribution Systems
  • Battery Management Systems
  • Computer Peripherals
  • Industrial Controls

Whether you're developing a new power management system or upgrading an existing design, the LTC1157CS8#TRPBF offers the performance, efficiency, and reliability needed to meet the demands of modern electronic devices. Its high-side driving capability, combined with micropower operation, makes it a smart choice for designers looking to optimize their power usage without sacrificing functionality.

You May Also Be Interested in

Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP
Lowest to $10.0901
ECAD model for LTC7000IMSE-1#WTRPBF
Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers
Lowest to $2.4228
ECAD model for LM5101AMRX/NOPB
Texas Instruments
DUAL PERIPHERAL DRIVERS
Lowest to $0.3443
ECAD model for SN75452BDRG4
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 10TDFN
Lowest to $16.2500
ECAD model for HIP2210FRTZ-T
Diodes Incorporated
IC GATE DRVR LOW-SIDE TSOT25
Need more? Email Us
ECAD model for DGD0216WT-7
Texas Instruments
Tiny 7A MOSFET Gate Driver | IC MOSFET GATE DRIVER 7A 8MSOP
Lowest to $2.0990
ECAD model for LM5112MYX
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR MOSFET QUAD HI-SIDE 18DIP
Need more? Email Us
ECAD model for MAX621CPN
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Protection Features | IC DRVR MOSF SYNC BUCK OTP 8SOIC
Need more? Email Us
ECAD model for ISL6612CBZ
Texas Instruments
LM27222 High-Speed 4.5A Synchronous MOSFET Driver
Lowest to $2.8843
ECAD model for LM27222SD/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0928 $50.4640
13+ $8.2813 $107.6569
19+ $8.0225 $152.4275
26+ $7.7637 $201.8562
34+ $7.5049 $255.1666
45+ $6.7285 $302.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 785 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention