Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Mfr Vishay Semiconductor Opto Division
Series -
Package Tape & Reel
Product Status Active
Sensing Distance 40m
B.P.F. Center Frequency 38.0kHz
Voltage - Supply 2.5 V ~ 5.5 V
Current - Supply 700 µA
Orientation Side or Top View
Mounting Type Surface Mount
Temperature Range - Operating -25°C ~ 85°C (TA)
Base Product Number TSSP77038
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 1371613-TSSP77038TR
Ultra Librarian 3D Model Ultra Librarian TSSP77038TR CAD Model

Description

The Vishay Semiconductor Opto Division TSSP77038TR is a remote receiver photo detector. The product is the TSSP77038TR.

  • Supply Voltage: 2.5 V to 5.5 V
  • Current Consumption: 700 µA
  • Sensing Distance: 40m
  • Center Frequency: 38.0kHz
  • Bandpass Filter: Yes
  • Mounting Type: Surface Mount
  • Orientation: Side or Top View
  • Operating Temperature: -25°C to 85°C

You May Also Be Interested in

MACOM Technology Solutions
P-18A/3K/Z50/FC
Need more? Email Us
ECAD model for 11069-02
Vishay
IR Receiver Modules for Remote Control Systems | SENSOR REMOTE REC 40.0KHZ 45M
Need more? Email Us
ECAD model for TSOP34340
Vishay
SENSOR REMOTE REC 38.0KHZ 45M / Remote Receiver Sensor 38.0kHz 45m PCB, Through Hole
Lowest to €1.1176
ECAD model for TSSP4P38
Sharp Microelectronics
Need more? Email Us
ECAD model for GP1UF311YP1F
Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Lowest to €2.3732
ECAD model for TSOP77438TT
Rohm Semiconductor
RECEIVER REMOTE 36.7KHZ RSIP-A3 / IR Remote Receiver 36.7kHz 35°/30° 16m 3-Pin RSIP-A3 (V4) Tube
Need more? Email Us
ECAD model for RPM6937-V4
Vishay
SENSOR REMOTE REC 56.0KHZ 40M / IR Receiver Modules for Remote Control Systems
Lowest to €0.8827
ECAD model for TSOP58456
MACOM Technology Solutions
DG-32XR-FC INSTRUMENT PHOTODETEC
Need more? Email Us
ECAD model for 11206-01
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
ECAD model for TSOP34438SS1F

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €1.5669 €47.0078
75+ €1.2857 €96.4266
110+ €1.2455 €137.0105
155+ €1.2053 €186.8248
195+ €1.1652 €227.2107
265+ €1.0447 €276.8397
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,884 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention