Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Vishay Semiconductor Opto Division
Packaging Tape and Reel
Sensing Distance 40m
B.P.F. Center Frequency 36.0kHz
Supply Voltage (V) 2.5V ~ 5.5V
Supply Current 700μA
Orientation Side View
Mounting Style SMD
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Pack Quantity 1,120
MSL Level 4 (72 Hours)
Win Source Part Number 712735-TSOP6136TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSOP6136TR CAD Model

Description

The TSOP6136TR is a side view SMD sensor manufactured by Vishay Semiconductor Opto Division.

  • Sensing Distance: 40m
  • B.P.F. Center Frequency: 36.0kHz
  • Supply Current: 700μA
  • Operating Temperature: -25°C to 85°C
  • Packaging: Tape and Reel
  • Supply Voltage: 2.5V to 5.5V
  • Popularity: Low
  • Supply and Demand: Limited
  • Manufacturer Pack Quantity: 1,120
  • MSL Level: 4 (72 hours)

You May Also Be Interested in

Rohm Semiconductor
IR Receiver Module
Need more? Email Us
ECAD model for RPM7238-H8
Vishay
SENSOR REMOTE REC 33.0KHZ 30M / Remote Receiver Sensor 33.0kHz 30m Surface Mount
Lowest to $1.6142
ECAD model for TSOP75333WTR
Rohm Semiconductor
IR Receiver Module
Lowest to $0.8034
ECAD model for RPM7240-H13
Vishay
SENSOR REMOTE REC 56.0KHZ 45M / Remote Receiver Sensor 56.0kHz 45m Through Hole
Need more? Email Us
ECAD model for TSOP38456
Rohm Semiconductor
IR Receiver Module
Need more? Email Us
ECAD model for RPM7140-H4
Rohm Semiconductor
Ultra-compact Surface Mount Remote Control Photoreceiver Module
Lowest to $0.7619
ECAD model for RPMS1381-H19
Vishay
SENSOR REMOTE REC 56.0KHZ 45M / Remote Receiver Sensor 56.0kHz 45m Surface Mount
Need more? Email Us
ECAD model for TSOP36156TT
Vishay
SENSOR REMOTE REC 38.0KHZ 30M
Need more? Email Us
ECAD model for TSOP75238WTT
Vishay
SENSOR REMOTE REC 33.0KHZ 30M / Remote Receiver Sensor 33.0kHz 30m Surface Mount
Lowest to $1.6687
ECAD model for TSOP75333WTT

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention