EN
  • EN
  • DE

TSOP1838SJ3V

Part No TSOP1838SJ3V
Manufacturer Vishay
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Optical Sensors - Photo Detectors - Remote Receiver
Manufacturer Vishay
Win Source Part Number 396419-TSOP1838SJ3V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSOP1838SJ3V CAD Model

Description

The TSOP1838SJ3V is a miniaturized receiver for infrared remote control systems. It's part of the TSOP18xx series from Vishay, designed for standard IR remote control applications. This component integrates a photodiode, preamplifier, and IR filter into a single epoxy package. It is optimized for receiving IR signals modulated at a carrier frequency of 38 kHz.

Applications

  • Infrared remote control systems
  • TVs, DVD players, and other consumer electronics
  • Remote controls for air conditioners, lighting, and other home automation devices
  • IR data transmission

Features

  • Continuous data transmission possible (up to 2400 bps)
  • Very low supply current
  • Photo detector and preamplifier in one package
  • Internal filter for PCM frequency
  • Improved immunity against ambient light
  • 2.7 V to 5.5 V supply voltage
  • Suitable burst length ≥6 cycles/burst
  • Carrier frequency: 38 kHz
  • TTL and CMOS compatibility

Benefits

  • Improved immunity against disturbances like IR emissions from CFL lamps or electrical noise
  • Easy to use: requires minimal external components
  • Space-saving: miniaturized package allows for compact designs
  • Reliable performance: Vishay's manufacturing ensures high-quality and consistent operation
  • Cost-effective solution for IR remote control receivers

Additional Details

The TSOP1838SJ3V operates within a supply voltage range of 2.7V to 5.5V. Its output is an active low signal. The device's internal filter is specifically tuned to reject unwanted noise and IR signals outside the 38 kHz range. It is designed to receive burst codes with a minimum burst length of 6 cycles/burst.

The epoxy package provides protection against environmental factors, ensuring a long lifespan and reliable operation. The device is RoHS compliant, demonstrating its commitment to environmental responsibility.

You May Also Be Interested in

Vishay
SENSOR REMOTE REC 33.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 40M
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 40.0KHZ 30M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Lowest to $2.0490
Vishay
SENSOR REMOTE REC 56.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 30.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 38.0KHZ 45M
Need more? Email Us
Vishay
SENSOR REMOTE REC 57.6KHZ 35M
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess