EN
  • EN
  • DE

LTM8032MPY

Part No LTM8032MPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-10V 20W / Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 10V 2A 3.6V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 36V
Voltage - Output 1 0.8 ~ 10V
Current - Output (Max) 2A
Applications ITE (Commercial)
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 71-BBGA Module
Size / Dimension 0.59" L x 0.35" W x 0.13" H (15.0mm x 9.0mm x 3.4mm)
Supplier Device Package 71-BGA (15x9)
Base Product Number LTM8032
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM8032MPY
Standard Package 170
Win Source Part Number 1335231-LTM8032MPY
Ultra Librarian 3D Model Ultra Librarian LTM8032MPY CAD Model

Description

Analog Devices Inc. LTM8032MPY: A Comprehensive Overview

Analog Devices Inc. presents the LTM8032MPY, an encapsulated step-down DC/DC µModule® (micromodule) converter, designed to offer a compact and efficient power management solution for a wide range of applications. With its robust design and high-performance capabilities, the LTM8032MPY is an ideal choice for designers looking to simplify their power supply design without sacrificing functionality or reliability.

Key Features

  • Integrated Design: The LTM8032MPY integrates the DC/DC controller, power switches, inductor, and all support components into a single package. This level of integration reduces the design complexity and footprint on the PCB, making it perfect for space-constrained applications.
  • Wide Input Voltage Range: Capable of operating from an input voltage range of 3.6V to 36V, the LTM8032MPY is versatile and can accommodate a variety of supply voltages, making it suitable for diverse systems from automotive to industrial controls.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 10V, providing the flexibility needed to power a broad spectrum of devices and integrated circuits.
  • High Efficiency: With a high efficiency of up to 92%, the module ensures minimal heat generation and energy loss, which is critical for thermally sensitive applications.
  • Robust Temperature Performance: The LTM8032MPY is designed to operate in harsh environments with a temperature range from -40°C to +125°C, making it reliable in extreme conditions.
  • Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown, providing a safeguard for both the power module and the downstream circuitry.

Applications

  • Industrial Supplies
  • Automotive Battery Regulation
  • Telecommunications Infrastructure
  • Distributed Power Systems
  • Point of Load Regulation

The LTM8032MPY from Analog Devices Inc. is not just a power module but a comprehensive power management solution that combines performance, reliability, and ease of use. Whether you're working on a demanding industrial system or a sensitive telecommunications project, this µModule converter is built to deliver consistent power efficiently and effectively, all within a remarkably compact package.

For more information or to discuss compatibility with your project, visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess