EN
  • EN
  • DE

SFH4645

Part No SFH4645
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Infrared, UV, Visible Emitters
Description Infrared (IR) Emitter 950nm 1.5V 100mA 25mW/sr @ 100mA 30° 2-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics
Family Infrared, UV, Visible Emitters
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Reel(TR)
Part Status Active
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 25mW/sr @ 100mA
Wavelength 950nm
Voltage - Forward (Vf) (Typ) 1.5V
Viewing Angle 30°
Orientation Side View
Operating Temperature Range -40°C ~ 100°C (TA)
Mounting Style SMD/SMT
Package 2-SMD, No Lead
Win Source Part Number 028246-SFH4645
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SFH4645 CAD Model

Description

The SFH4645 from OSRAM Opto Semiconductors is an infrared (IR) emitter designed for a range of applications including remote control systems, light barriers, and proximity sensors. This device offers a narrow viewing angle, which allows for focused emission of IR light at a wavelength suitable for various detection systems. The device is housed in a compact package for easy integration into diverse applications.

Applications

  • Remote controls for consumer electronics
  • Light barriers for industrial automation
  • Proximity sensors in security systems
  • Optical switches
  • IR data transmission

Features

  • High radiant intensity
  • Narrow beam angle
  • Fast switching times
  • Operating wavelength of 950 nm
  • Compact package design
  • High reliability and long lifespan

Benefits

  • Enables precise and reliable remote control functionality.
  • Provides accurate detection in light barrier and proximity sensing applications.
  • Offers efficient data transmission via infrared.
  • Ensures consistent performance over a wide range of operating conditions.
  • Simplifies integration into new and existing systems.

The SFH4645 features a typical forward voltage of 1.5V and a radiant intensity of approximately 20mW/sr. The narrow beam angle ensures efficient signal transmission to corresponding IR receivers. Its fast switching times allow for use in applications requiring high-speed data transfer or rapid response. The robust design of the device ensures it can withstand various environmental stresses, guaranteeing long-term reliability. The 950nm wavelength is compatible with a wide range of silicon phototransistors and photodiodes.

You May Also Be Interested in

CISCO
Need more? Email Us
SEMTECH ELECTRONICS LTD.
SURFACE MOUNT SILICON RECTIFIERS
Lowest to $27.2927
KODENSHI KOREA CORP.
Infrared Emitting Diodes(GaAs)
Lowest to $5.7669
Vishay
High Speed Infrared Emitting Diode, 940 nm, GaAlAs Double Hetero
Lowest to $0.5879
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Lowest to $0.3791
Everlight Electronics Co Ltd
3mm Infrared LED , T-1
Lowest to $0.0356
Lite-On Inc.
IR Emitter and Detector
Lowest to $1.9566

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7508 $60.0640
190+ $0.6168 $117.1920
295+ $0.5971 $176.1445
400+ $0.5775 $231.0000
520+ $0.5590 $290.6800
695+ $0.5013 $348.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess