The TSMF3700-GS08 is a high-efficiency, surface-mount Schottky Barrier Rectifier from Vishay Semiconductors. It is designed for applications requiring low forward voltage drop and fast switching speeds. This rectifier is commonly used in DC-DC converters, freewheeling diodes, and polarity protection applications.
Applications:
- DC-DC converters
- High-frequency inverters
- Freewheeling diodes in inductive circuits
- Polarity protection
- Switching mode power supplies (SMPS)
Features:
- Low forward voltage drop, minimizing power loss
- High surge current capability, providing robustness against transient events
- Fast switching speed, suitable for high-frequency applications
- Surface-mount package (SMA), allowing for automated assembly
- RoHS compliant, meeting environmental regulations
Benefits:
- Improved efficiency in power conversion circuits due to low forward voltage drop.
- Increased reliability in harsh environments due to high surge current capability.
- Reduced switching losses in high-frequency applications due to fast switching speed.
- Simplified manufacturing process due to surface-mount design.
- Compliance with environmental standards contributes to environmentally friendly designs.
Additional Details:
The TSMF3700-GS08 has a maximum repetitive peak reverse voltage of 70V and a maximum average forward rectified current of 3A. The forward voltage drop is typically 0.53V at 3A. The operating junction temperature range is -55°C to +150°C. The device is packaged in a standard SMA (DO-214AC) package. Its low profile makes it suitable for compact designs.
This rectifier is often chosen for its balance of performance and cost-effectiveness in a wide range of power management applications.