EN
  • EN
  • DE

TSHG6200

Part No TSHG6200
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 850NM 100MA RADIAL / Infrared (IR) Emitter 850nm 1.5V 100mA 120mW/sr @ 100mA 20° Radial, 5mm Dia (T 1 3/4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Vishay Semiconductor Opto Division
Package Bulk
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 120mW/sr @ 100mA
Wavelength 850nm
Voltage - Forward (Vf) (Typ) 1.5V
Viewing Angle 20°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case Radial, 5mm Dia (T 1 3/4)
Base Product Number TSHG6200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 751-1212
Standard Package 4,000
Win Source Part Number 964165-TSHG6200
Ultra Librarian 3D Model Ultra Librarian TSHG6200 CAD Model

Description

The TSHG6200 is a high-efficiency infrared (IR) emitting diode from Vishay Semiconductors. It is designed for a wide range of applications requiring IR transmission, offering a narrow emission angle and high radiant intensity. The device is housed in a standard T-1 3/4 (5 mm) package.

Applications:

  • Remote control systems for TVs, DVD players, and other consumer electronics
  • Light barriers and proximity sensors
  • IR data transmission
  • Security systems
  • Industrial automation

Features:

  • High radiant intensity
  • Narrow emission angle of typically ±10°
  • Wavelength of 940 nm
  • Fast switching times
  • Standard T-1 3/4 (5 mm) package
  • Lead (Pb)-free device

Benefits:

  • Extended range: The high radiant intensity and narrow emission angle allow for reliable operation over longer distances in remote control applications.
  • Improved signal quality: The narrow emission angle minimizes interference from ambient light, resulting in a cleaner and more reliable signal.
  • Energy efficiency: The device's high efficiency translates to lower power consumption in battery-powered devices.
  • Compact design: The standard package allows for easy integration into a variety of applications with space constraints.
  • Environmentally friendly: The lead-free construction complies with environmental regulations.

Additional Details:

The TSHG6200 operates at a forward voltage of typically 1.35 V and a forward current of 100 mA. It has a typical radiant intensity of 80 mW/sr. The device is suitable for pulsed operation, allowing for higher peak currents and increased range. It is important to note that exceeding the maximum ratings can damage the device. Consult the datasheet for detailed electrical and optical characteristics.

The TSHG6200 is a reliable and efficient IR emitting diode suitable for various applications where IR transmission is required. Its high radiant intensity, narrow emission angle, and fast switching times make it an excellent choice for remote control systems, light barriers, and other IR-based applications. Its robust design and lead-free construction ensure long-term reliability and compliance with environmental standards.

You May Also Be Interested in

Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR
Lowest to $0.5149
ON Semiconductor
EMITTER IR 875NM 50MA SMD
Lowest to $0.4264
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $0.4165
OSRAM Opto Semiconductors Inc.
IR OSLUX
Lowest to $5.3881
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IR OSLON
Lowest to $1.5627

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3914 $55.6560
90+ $1.1417 $102.7530
140+ $1.1060 $154.8400
190+ $1.0703 $203.3570
245+ $1.0347 $253.5015
325+ $0.9276 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess