EN
  • EN
  • DE

TSAL7600

Part No TSAL7600
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description Infrared Emitter 940nm 200mW/sr Circular Top Mount 2-Pin T-1 3/4 Bulk / EMITTER IR 940NM 100MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Bulk
Status Obsolete(EOL)
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 15mW/sr @ 100mA
Wavelength 940nm
Forward Voltage 1.35V
Viewing Angle 60°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Radial, 5mm Dia (T 1 3/4)
Win Source Part Number 382040-TSAL7600
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking
Family Name TSAL7600
Introduction Date December 17, 1999
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TSAL7600 CAD Model

Description

The TSAL7600 is an infrared (IR) emitting diode manufactured by Vishay.

  • Manufacturer: Vishay
  • Product Name: TSAL7600
  • Application: industrial, communications, and networking applications
  • Mounting: through-hole diode
  • Wavelength: 940nm
  • Viewing Angle: 60°
  • Radiant Intensity: 15mW/sr @ 100mA
  • Continuous Forward Current: 100mA
  • Introduction Date: December 17, 1999
  • Status: obsolete product
  • Alternative Parts: TSAL6400, ASDL-4263-C31, Q62703Q0516, and SFH 4511.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IR OSLUX
Lowest to $5.3881
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $0.5192
Vishay
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.3343
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA
Need more? Email Us
Fairchild/ON Semiconductor
EMITTER IR 940NM 100MA TO-46
Need more? Email Us
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $0.4165
Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
OSRAM Opto Semiconductors Inc.
EMITTER IR
Lowest to $0.5149

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3315 $116.0250
540+ $0.3211 $173.3940
745+ $0.3107 $231.4715
965+ $0.3003 $289.7895
1,290+ $0.2691 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess