EN
  • EN
  • DE

TSAL7200

Part No TSAL7200
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 940NM 100MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Bulk
Status Obsolete(EOL)
Type Infrared (IR)
Continuous forward current- Max 100mA
Radiant Intensity (Ie) Min @ If 40mW/sr @ 100mA
Wavelength 940nm
Forward Voltage 1.35V
Viewing Angle 34°
Orientation Top View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Dimension Radial
Win Source Part Number 213521-TSAL7200
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian TSAL7200 CAD Model

Description

The Vishay TSAL7200 Infrared (IR) Top View LED can be used in various electronic applications.

  • Manufacturer: Vishay
  • Product Name: TSAL7200
  • Forward Voltage: 1.35V
  • Viewing Angle: 34°
  • Wavelength: 940nm
  • Radiant Intensity (Ie): 40mW/sr @ 100mA
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Continuous Forward Current: 100mA
  • Supply and Demand Status: balanced.

You May Also Be Interested in

TT Electronics
EMITTER IR 890NM 100MA TO-46
Lowest to $5.3708
OSRAM Opto Semiconductors Inc.
LED
Lowest to $4.4910
Rohm Semiconductor
EMITTER IR 940NM 75MA T-1
Need more? Email Us
Vishay
EMITTER IR 890NM 100MA SMD
Lowest to $0.4991
Lumex Opto/Components Inc.
EMITTER IR 940NM 60MA SMD / Infrared Emitter 940nm 30mW/sr Circular Top Mount 2-Pin
Need more? Email Us
Vishay
EMITTER IR 890NM 100MA SMD
Lowest to $0.6082
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0995
OSRAM Opto Semiconductors Inc.
POWER TOPLED LENS
Lowest to $0.3377
Everlight Electronics Co Ltd
IR333C/H2/TR1/7(R)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess