EN
  • EN
  • DE

SLED-56-16639

Part No SLED-56-16639
Manufacturer Advanced Photonix, Inc.
Catalog Infrared, UV, Visible Emitters
Description LED IR SIDE EMITTER 940NM CLEAR / Infrared (IR) Emitter 940nm 1.3V 40mA 140° Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Emitters - Infrared, UV, Visible
Mfr Advanced Photonix, Inc.
Package Bulk
Product Status Active
Type Infrared (IR)
Current - DC Forward (If) (Max) 40mA
Wavelength 940nm
Voltage - Forward (Vf) (Typ) 1.3V
Viewing Angle 140°
Orientation Side View
Temperature Range - Operating -20°C ~ 80°C (TA)
Mounting Type Through Hole
Package / Case Radial
Base Product Number SLED-56
Standard Package 3,250 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 895343-SLED-56-16639
Ultra Librarian 3D Model Ultra Librarian SLED-56-16639 CAD Model

Description

The SLED-56-16639 is an infrared LED emitter from Advanced Photonix, Inc.

  • Application: Optoelectronics
  • Type: Side View LED
  • Viewing Angle: 140°
  • Forward Voltage: 1.3V
  • Current: 40mA
  • Mounting Type: Through Hole
  • Package: Radial
  • Temperature Range: -20°C to 80°C
  • ECCN: EAR99
  • Product Status: Active

You May Also Be Interested in

ON Semiconductor
Subminiature Plastic Infrared Emitting Diode | EMITTER IR 940NM 50MA SMD
Lowest to $0.3661
Lite-On Inc.
EMITTER IR 850NM 60MA 1206
Lowest to $0.2169
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Need more? Email Us
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
Vishay
EMITTER IR 890NM 100MA RADIAL
Lowest to $0.2851
Vishay
EMITTER IR 850NM 100MA SMD
Need more? Email Us
Everlight Electronics Co Ltd
Infrared Emitter 940nm 250mW/sr Circular Top Mount 2-Pin SMD T/R / EMITTER IR 940NM 65MA SMD
Lowest to $0.0483
Everlight Electronics Co Ltd
EMITTER IR 850NM 100MA RADIAL
Lowest to $0.1549
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Lowest to $0.1374

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7659 $61.2720
185+ $0.6285 $116.2725
285+ $0.6088 $173.5080
395+ $0.5892 $232.7340
510+ $0.5696 $290.4960
680+ $0.5107 $347.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,363 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess