EN
  • EN
  • DE
  • IT

TPSMA9.1

Part No TPSMA9.1
Manufacturer Vishay
Catalog Electronic Wholesale
Description Surface Mount Automotive Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1273774-TPSMA9.1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSMA9.1 CAD Model

Description

The TPSMA9.1 is a surface-mount transient voltage suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic equipment against voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. It offers fast response times and high surge capability in a compact SMA package.

Applications

  • Automotive Electronics: Protection of ECUs (Engine Control Units), sensors, and other automotive systems.
  • Industrial Equipment: Surge protection for PLCs, motor drives, and industrial controllers.
  • Telecommunications: Protection of telecom line cards, Ethernet interfaces, and networking equipment.
  • Consumer Electronics: Surge protection for power supplies, USB ports, and sensitive ICs in TVs, computers, and mobile devices.
  • Medical Equipment: Protection of sensitive medical devices from voltage transients.

Features

  • SMA Package: Compact surface-mount SMA package for easy board assembly and space savings.
  • Fast Response Time: Extremely fast response time (typically less than 1 ps) to transient voltage events.
  • High Surge Capability: High peak pulse power dissipation capability (e.g., 400W at 10/1000 μs waveform).
  • Low Clamping Voltage: Low clamping voltage to protect sensitive components from overvoltage stress.
  • Unidirectional Configuration: Provides unidirectional protection against positive voltage transients.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from damage caused by voltage transients.
  • Increased Uptime: Reduces system downtime due to transient voltage events.
  • Improved Product Lifespan: Extends the lifespan of electronic equipment by protecting it from overvoltage stress.
  • Simplified Design: Easy to integrate into existing designs due to its compact package and unidirectional configuration.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from transient voltage damage.

Additional Details

The TPSMA9.1 has a standoff voltage of 9.1V, meaning it does not conduct under normal operating conditions below this voltage. When a transient voltage exceeds the breakdown voltage, the diode conducts and clamps the voltage to a safe level, diverting the surge current away from the protected components. It meets industry standards for surge protection and reliability. It's crucial to consider the specific voltage and current requirements of the protected circuit when selecting a TVS diode.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess