The TNPW1206750KB is a thick film flat chip resistor from Vishay. It's part of the TNPW e3 series, offering high stability and reliability. This resistor is designed for general purpose applications in various electronic circuits.
Applications:
- General purpose circuit applications
- Current sensing
- Voltage division
- Pull-up/pull-down resistors
- LED current limiting
Features:
- High stability thick film element
- AEC-Q200 qualified
- Excellent pulse load capability
- Operating temperature range: -55 °C to +155 °C
- RoHS compliant
- 1206 Case Size
- 750 kΩ Resistance
- ±0.1% Tolerance
Benefits:
- High Stability: The thick film element ensures stable resistance values over a wide temperature range and operating conditions.
- Automotive Grade: AEC-Q200 qualification makes it suitable for automotive applications, ensuring reliability and robustness.
- Pulse Load Capability: Excellent pulse load capability provides reliable performance under transient conditions.
- Wide Operating Temperature Range: Operates reliably in a wide range of environments, from cold to hot.
- Environmentally Friendly: RoHS compliant, minimizing environmental impact.
Additional Details:
The TNPW1206750KB is designed for surface mount applications and is suitable for automated assembly. Refer to the Vishay datasheet for detailed specifications, including power rating, voltage rating, and temperature coefficient of resistance (TCR). Proper soldering techniques should be used to ensure reliable electrical connection. The 1206 package size offers a good balance between size and power dissipation capability.