EN
  • EN
  • DE

TMCHB1C226KTR2F

Part No TMCHB1C226KTR2F
Manufacturer Vishay
Catalog Tantalum Capacitors
Description Solid Tantalum Surface Mount Chip Capacitors, Molded Case, High Reliability
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000699-TMCHB1C226KTR2F
Categories Tantalum Capacitors
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMCHB1C226KTR2F CAD Model

Description

The TMCHB1C226KTR2F is a Multilayer Ceramic Chip Capacitor (MLCC) from Vishay. These capacitors are used for decoupling, bypassing, filtering and energy storage in various electronic circuits. The TMCHB series, like other MLCCs, offer stable performance and are available in various sizes and capacitance values.

Applications:

  • Decoupling: Providing a stable voltage source for ICs and minimizing noise on power lines.
  • Bypassing: Routing unwanted AC signals to ground, preventing interference.
  • Filtering: Smoothing out voltage fluctuations and removing unwanted frequency components.
  • Resonant Circuits: Used in resonant circuits for tuning and signal generation.
  • Energy Storage: Temporarily storing energy for quick release when needed.

Features:

  • High Capacitance: Offers a capacitance value of 22µF
  • Ceramic Dielectric: Uses ceramic material as dielectric, ensuring stable performance over temperature changes
  • Surface Mount Technology (SMT): Designed for automated assembly processes and compact designs
  • Small Case Size: Compact size for high-density PCB designs
  • RoHS Compliant: Meets environmental regulations for hazardous substances
  • Stable Performance: Consistent capacitance value under varying conditions

Benefits:

  • Effective Noise Reduction: Minimizes electrical noise for improved circuit performance
  • Reliable Performance: Maintains stability under varying temperature and voltage conditions
  • Space-Saving: Enables compact and efficient designs
  • Easy Integration: Simplifies manufacturing and reduces assembly costs
  • Environmentally Friendly: Compliant with RoHS standards

Additional Details:

Specific characteristics such as voltage rating, temperature coefficient, and tolerance are crucial when selecting an MLCC. The voltage rating indicates the maximum DC voltage the capacitor can handle. The temperature coefficient describes how the capacitance changes with temperature. Typical tolerances are ±5%, ±10%, or ±20%. Termination materials commonly include nickel barrier and tin plating for solderability and corrosion resistance.

You May Also Be Interested in

Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1000UF 10V
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT CONFORMAL
Lowest to $83.5821
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 22UF 20% 16V 1206
Lowest to $0.2329
Kemet
CAP TANT 47UF 20% 30V AXIAL
Need more? Email Us
Vishay
135D106X0100C6
Need more? Email Us
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess