EN
  • EN
  • DE

TV30C300JB-HF

Part No TV30C300JB-HF
Manufacturer Comchip Technology
Catalog TVS - Diodes
Description SMD Transient Voltage Suppressor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Comchip Technology
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841169-TV30C300JB-HF
Ultra Librarian 3D Model Ultra Librarian TV30C300JB-HF CAD Model

Description

The TV30C300JB-HF is a transient voltage suppressor (TVS) diode manufactured by Comchip Technology. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.

Applications:

  • I/O Ports: Protection of data and signal lines on communication ports.
  • Microcontrollers: Safeguarding microcontroller inputs and outputs.
  • Power Supplies: Surge protection for power supply circuits.
  • Automotive Electronics: Protection in automotive control units and sensors.
  • Consumer Electronics: Protection in smartphones, tablets, and other devices.

Features:

  • High Surge Capability: Withstands high surge currents without degradation.
  • Low Clamping Voltage: Limits the voltage across protected components during a surge event.
  • Fast Response Time: Quickly responds to transient events.
  • Surface Mount Package: Allows for automated assembly and compact designs.
  • Halogen-Free and RoHS Compliant: Meets environmental regulations.

Benefits:

  • Protection of Sensitive Components: Prevents damage from voltage transients.
  • Improved System Reliability: Enhances the overall robustness of electronic systems.
  • Reduced Downtime: Minimizes failures caused by voltage surges.
  • Compact Solution: Small package size allows for easy integration.
  • Environmental Compliance: Meets industry standards for environmental protection.

The TV30C300JB-HF features a standoff voltage of 30V and a clamping voltage designed to protect circuits operating at or below this voltage. It has a peak pulse power dissipation rating that indicates its surge handling capability. The device is characterized by its fast response time, ensuring quick protection against transient events. The surface mount package allows for efficient assembly in high-volume production. Specific technical details, including the precise clamping voltage, peak pulse current, and operating temperature range, can be found in the product datasheet. Its robust construction and compliance with environmental standards make it a reliable choice for transient voltage protection.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess