EN
  • EN
  • DE

UCC28810DR

Part No UCC28810DR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL DIM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type AC DC Offline Switcher
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Maximum Supply Voltage 18V
Channel Output Current 750mA
Dimming Triac
Applications Lighting
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 035804-UCC28810DR
Family Name UCC28810
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28810DR CAD Model

Description

Overview of Texas Instruments UCC28810DR

The UCC28810DR from Texas Instruments is a power management device designed to provide efficient and robust solutions for power supply systems. This device is a flexible and feature-rich power factor correction (PFC) controller that is suitable for a wide range of applications, including LED lighting, LCD televisions, and power adapters. Its primary function is to enhance the power factor of the power supply by shaping the input current waveform to be in phase with and proportional to the input voltage waveform.

Key Features

  • Highly Efficient Power Factor Correction: The UCC28810DR is engineered to achieve near-unity power factor, which minimizes reactive power in the system and improves overall efficiency.
  • Advanced Control Method: It utilizes a fixed-frequency continuous conduction mode (CCM) which provides stable operation over a wide range of input voltages and output loads.
  • Low Harmonic Distortion: The device ensures that the total harmonic distortion (THD) is kept to a minimum, reducing stress on the power grid and improving the quality of power delivered to the end device.
  • Integrated Protections: The UCC28810DR incorporates various protection features such as over-voltage, under-voltage, over-current, and over-temperature protections to ensure the longevity and reliability of the power supply.
  • Energy-Saving Standby Mode: A standby mode feature reduces power consumption when the load demand is low, making it an eco-friendly choice for energy-conscious applications.

Applications

The versatility of the UCC28810DR makes it suitable for a broad array of power supply applications. It is particularly effective in systems where power efficiency and power factor are critical, such as:

  • LED lighting drivers
  • Flat-panel television power supplies
  • Power adapters for notebooks and other portable devices
  • AC-DC power supplies for servers and telecom equipment

Technical Specifications

The UCC28810DR operates over a wide supply voltage range and is available in a surface-mount package that is easy to integrate into various circuit designs. It offers precise control to optimize system performance and meets regulatory standards for power factor correction.

In summary, the Texas Instruments UCC28810DR is a sophisticated and reliable PFC controller that offers high efficiency, low THD, and multiple protection features, making it an excellent choice for designers looking to improve the power quality and efficiency of their power supply systems.

You May Also Be Interested in

Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5763 $51.8670
215+ $0.4729 $101.6735
330+ $0.4581 $151.1730
455+ $0.4433 $201.7015
585+ $0.4285 $250.6725
785+ $0.3842 $301.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess