EN
  • EN
  • DE

CDCVF111FNRG4

Part No CDCVF111FNRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:9 650MHZ 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input LVPECL
Output LVPECL
Maximum Input Frequency 650MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 1028804-CDCVF111FNRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CDCVF111FNRG4 CAD Model

Description

Product Overview: CDCVF111FNRG4 by Texas Instruments

The CDCVF111FNRG4 is a high-performance clock buffer from Texas Instruments, designed to meet the needs of demanding applications requiring precise clock distribution and minimal skew. This device is part of TI's extensive range of clock and timing solutions, offering a reliable and efficient way to distribute a single clock input to multiple outputs.

Key Features

  • Low Skew: The CDCVF111FNRG4 boasts an extremely low-output skew, ensuring that the clock signals arrive at their destinations simultaneously, which is crucial for maintaining the timing integrity of high-speed digital systems.
  • Multiple Outputs: It provides one input to ten outputs, facilitating the distribution of a single clock source to various components within a system, thereby simplifying design and reducing component count.
  • High-Speed Operation: This device is capable of operating at high frequencies, making it suitable for a variety of applications, including those that require fast data processing and high-speed data transfer.
  • Wide Voltage Range: It supports a wide voltage range, providing flexibility in different operating environments and compatibility with various logic levels.
  • Temperature Range: The CDCVF111FNRG4 is designed to operate over an industrial temperature range, ensuring reliable performance in a wide range of environmental conditions.

Applications

The CDCVF111FNRG4 is ideal for use in multiple applications where reliable clock distribution is critical. These include:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure
  • High-speed computing and data processing units
  • Consumer electronics
  • Industrial systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CDCVF111FNRG4 is no exception. It is manufactured to the highest standards to ensure it meets TI's stringent quality control criteria. This product is available in a compact, surface-mount package, making it suitable for space-constrained applications while providing robust performance.

For designers looking for a dependable clock distribution solution, the CDCVF111FNRG4 from Texas Instruments offers the right mix of performance, flexibility, and reliability.

You May Also Be Interested in

Renesas Electronics America
IC CLK BUF 1:4 2.1GHZ 16VFQFPN / Clock Fanout Buffer (Distribution) IC 1:4 2.1 GHz 16-VFQFN Exposed Pad
Lowest to $7.4677
Nexperia USA Inc.
74AVC9112DC/SOT765/VSSOP8 / Clock Fanout Buffer (Distribution) IC 1:4 8-VFSOP (0.091", 2.30mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 2:8 13.4MHZ 24QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 13.4 MHz 24-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK BUFF 2:5 2GHZ 24VFQFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:5 2 GHz 24-VFQFN Exposed Pad
Lowest to $60.4736
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER 1:10 100MHZ 20SOIC / Clock Fanout Buffer (Distribution) IC 1:10 100 MHz 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK MULTPX 6:1 250MHZ 16TSSOP / Clock Multiplexer IC 6:1 250 MHz 16-TSSOP (0.173", 4.40mm Width)
Lowest to $4.8006

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess