EN
  • EN
  • DE

TFPT0805L1801FV

Part No TFPT0805L1801FV
Manufacturer Vishay
Catalog Temperature Sensors - PTC Thermistors
Description SENSOR PTC 1.8KOHM 1% 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance @ 25°C 1.8 kOhms
Resistance Tolerance ±1%
Temperature Range - Operating -55°C ~ 125°C
Power - Max 100 mW
Mounting Type Surface Mount
Case / Package 0805 (2012 Metric)
Supplier Device Package 0805
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1598231-TFPT0805L1801FV
Ultra Librarian 3D Model Ultra Librarian TFPT0805L1801FV CAD Model

Description

N

You May Also Be Interested in

Murata Electronics North America
THERMISTOR PTC 470 OHM 135C SMD
Lowest to $0.0982
Murata Electronics North America
THERMISTOR
Lowest to $0.8347
Murata Electronics North America
THERMISTOR
Lowest to $0.2076
Murata Electronics North America
THERMISTOR PTC 32V 470 OHM 65C
Lowest to $0.2185
Vishay
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 470 OHM 115C SMD
Lowest to $0.8092
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess