EN
  • EN
  • DE

PRF21BC471QB3RA

Part No PRF21BC471QB3RA
Manufacturer Murata Electronics North America
Catalog Temperature Sensors - PTC Thermistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Thermistors - PTC
Manufacturer Murata Electronics North America
Win Source Part Number 351726-PRF21BC471QB3RA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRF21BC471QB3RA CAD Model

Description

The PRF21BC471QB3RA is a ceramic capacitor manufactured by Murata Electronics North America and designed for general-purpose applications requiring stable and reliable capacitance. It is commonly used in electronic circuits for functions such as decoupling, bypassing, filtering, and timing.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, laptops, and other portable devices for power supply filtering and signal conditioning.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and instrumentation for stable operation even in demanding environments.
  • Automotive Electronics: Utilized in automotive control units (ECUs), infotainment systems, and other vehicle electronics to ensure reliable performance under varying temperature and voltage conditions.
  • Telecommunications: Integrated into communication devices, base stations, and networking equipment for signal filtering and impedance matching.
  • Power Supplies: Used as a filtering component in power supplies to reduce noise and ripple.

Features:

  • High Capacitance Stability: Maintains stable capacitance across a wide range of temperatures and voltages.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves overall circuit efficiency.
  • Compact Size: Enables high-density mounting on circuit boards.
  • High Reliability: Manufactured using high-quality materials and processes to ensure long-term dependable performance.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive, ensuring environmental safety.

Benefits:

  • Improved Circuit Performance: Provides stable and reliable performance in diverse electronic circuits.
  • Reduced Noise and Ripple: Effectively filters out unwanted noise and ripple in power supply applications.
  • Increased Circuit Efficiency: Low ESR minimizes power dissipation, leading to greater energy efficiency.
  • Space Saving: Compact size enables high-density mounting, reducing overall circuit board size.
  • Long-Term Reliability: Ensures consistent and reliable operation over an extended lifespan.

Additional Details:

For specific electrical characteristics like capacitance value, voltage rating, temperature coefficient, and tolerance, it's crucial to consult the manufacturer's datasheet for the PRF21BC471QB3RA. This datasheet provides comprehensive details necessary for accurate circuit design and effective application. The Murata PRF series is well-regarded for its stable performance and reliability in general-purpose electronic applications.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 32V 470 OHM 65C
Lowest to $0.2185
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 0402
Lowest to $0.1305
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Lowest to $0.2896
Murata Electronics North America
for Surface Mounting Application
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess